EN
  • EN
  • DE
Part No 168H
Manufacturer Hammond Manufacturing
Catalog Isolation Transformers and Autotransformers, Step Up, Step Down
Description XFRMR NON-ISOL 115V-125V 1500VA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Autotransformer (Non-Isolated)
Voltage - Primary 115V
Voltage - Secondary 85V, 95V, 105V, 110V, 115V, 125V
Power - Max 1500VA
1st Connector Wire Leads
2nd Connector Wire Leads
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1545010-168H
Ultra Librarian 3D Model Ultra Librarian 168H CAD Model

Description

N

You May Also Be Interested in

SolaHD
TRANSFORMR ISOL 120V 240V 250VA
Need more? Email Us
Hammond Manufacturing
XFRMR NON-ISOL 230V-115V 1000VA
Need more? Email Us
Hammond Manufacturing
XFRMR ISOL 240V TO 120V 1500VA
Need more? Email Us
Triad Magnetics
XFRMR ISOL 115V TO 115V 250VA
Need more? Email Us
Hammond Manufacturing
XFRMR NON-ISOL 115V-230V 750VA
Need more? Email Us
Triad Magnetics
XFRMR NON-ISOL 230V-115V 600VA
Need more? Email Us
Hammond Manufacturing
TRANSFORMR ISOL 240V TO 120V 8VA
Need more? Email Us
Hammond Manufacturing
XFRMR NON-ISOL 115V-230V 120VA
Need more? Email Us
Hammond Manufacturing
XFRMR NON-ISOL 115V-230V 500VA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess