EN
  • EN
  • DE

MAX3140EEI+T

Part No MAX3140EEI+T
Manufacturer Maxim Integrated
Catalog Interface - Controllers
Description IC UART W/RS485 28-QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Protocol RS232, RS485
Function Controller
Interface SPI, UART
Supply Voltage (V) 4.75V ~ 5.25V
Supply Current 640μA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-SSOP
Supplier Device Package 28-QSOP
Family Part Number MAX3140
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 702967-MAX3140EEI+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3140EEI+T CAD Model

Description

Maxim Integrated MAX3140EEI+T UART with SPI/I2C Interface

The MAX3140EEI+T from Maxim Integrated is a versatile and powerful peripheral device that combines a Universal Asynchronous Receiver-Transmitter (UART) with a SPI/I2C interface, designed to facilitate seamless communication in embedded systems. This highly integrated solution is perfect for applications that require efficient serial communication with minimal pin count and are constrained by space and power.

Encased in a compact 28-pin SSOP package, the MAX3140EEI+T is equipped with a multitude of features that make it an ideal choice for designers looking to streamline their serial communication tasks. It supports a wide range of data formats and baud rates, making it extremely flexible and capable of interfacing with various microcontrollers and peripheral devices.

The device's UART function is capable of full-duplex communication, and it is complemented by an internal oscillator that eliminates the need for external clocking components, thus reducing the overall component count and saving valuable board space. The built-in crystal oscillator circuit can work with external crystal frequencies of 3.6864MHz or 1.8432MHz, which are common values for UART communication.

One of the standout features of the MAX3140EEI+T is its SPI/I2C interface, which allows the device to be easily integrated into systems that utilize these popular serial communication protocols. This dual interface capability enables system designers to choose the most suitable communication method depending on their specific requirements, whether it's the high-speed nature of SPI or the multi-device networking capabilities of I2C.

Additionally, the MAX3140EEI+T boasts a slew of built-in protection features, including ±15kV ESD protection on the transceiver input/output pins, which safeguards the device against electrostatic discharges and enhances system reliability. Its operating temperature range of -40°C to +85°C ensures stable performance across various environmental conditions.

In summary, the MAX3140EEI+T from Maxim Integrated is a highly integrated UART with an SPI/I2C interface that offers a compact, efficient, and robust solution for serial communication in embedded systems. Its versatility, combined with protection features, makes it an excellent choice for designers working on space-constrained and power-sensitive applications in industrial, automotive, and communication sectors.

You May Also Be Interested in

Infineon Technologies
IC ETHERNET CONVERTER 64-PIN
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128-FQFP
Need more? Email Us
Cypress Semiconductor Corp
IC USB PERIPHERAL CTRLR 18DIP / Low-Speed USB Peripheral Controller 24-Pin PDIP
Need more? Email Us
Texas Instruments
IC MACPHY 10/100 802.3 144LQFP / PHY 1-CH 10Mbps/100Mbps 3.3V 144-Pin LQFP Tray
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128LQFP
Need more? Email Us
Infineon Technologies
PHY 1-CH 10Mbps/100Mbps 3.3V 100-Pin LQFP
Need more? Email Us
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Need more? Email Us
Intel
IC CTRL ETH PCI/CARDBUS 196-BGA
Need more? Email Us
Infineon Technologies
IC ETHERNET SW CTRLR 128QFP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess