EN
  • EN
  • DE

MAX313LCUE+T

Part No MAX313LCUE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 10 Ohm
Channel-to-Channel Matching (ΔRon) 300 mOhm
Operating Supply Voltage 4.5 V ~ 36 V
Dual Voltage Supply ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum) 225ns, 185ns
Charge Injection 20pC
Channel Capacitance (CS(off), CD(off)) 15pF, 15pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -85dB @ 1MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 702963-MAX313LCUE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX313L
Introduction Date October 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX313LCUE+T CAD Model

Description

Maxim Integrated MAX313LCUE+T Analog Multiplexers

The MAX313LCUE+T from Maxim Integrated is a high-performance, single-ended, 8-channel analog multiplexer that is designed to operate with a single +5V supply or dual ±5V supplies. This versatile component is an ideal choice for applications requiring a reliable and efficient means of routing multiple analog signals to a single destination. With its low on-resistance and low charge injection, the MAX313LCUE+T ensures minimal signal distortion, making it suitable for precision data acquisition systems, test equipment, and audio signal routing.

The device features a robust design, with an on-resistance of only 100 ohms and guarantees on-resistance match between channels to within 6 ohms. This level of precision ensures consistent performance across all channels, which is critical for maintaining the integrity of the analog signals being switched. Additionally, the MAX313LCUE+T boasts a low charge injection of just 10pC, which minimizes the impact of switching on the signal quality.

One of the key advantages of the MAX313LCUE+T is its ESD protection, which exceeds 2000V per Method 3015.7 of MIL-STD-883. This feature provides an extra layer of security for the device, protecting it against unexpected electrostatic discharges that could potentially damage the internal circuitry. The device also includes an on-board charge pump that generates the switch voltage (V+ - V-), allowing the switches to pass signals from V- to V+ without the need for external components.

The MAX313LCUE+T comes in a TSSOP-16 package, which offers a compact footprint for space-constrained applications. Its wide operating temperature range of -40°C to +85°C ensures reliable operation in a variety of environmental conditions. With its low power consumption and high-speed switching capabilities, the MAX313LCUE+T is an excellent choice for designers looking for a multiplexer that combines performance with durability.

In summary, Maxim Integrated's MAX313LCUE+T analog multiplexer is a high-quality component that offers precision, reliability, and ease of use for designers who need to manage multiple analog inputs. Its advanced features and robust construction make it a standout choice for a wide range of applications.

You May Also Be Interested in

Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess