EN
  • EN
  • DE

MAX313ESE-T

Part No MAX313ESE-T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH 10OHM QUAD SPST SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 4
Max On Resistance 10 Ohm
Channel-to-Channel Matching (ΔRon) 300 mOhm
Single Supply Voltage (V+) 4.5 V to 30 V
Dual Supply Voltage(V±) ±4.5 V to 30 V
Max Switch Time (Ton,Toff) 225ns, 185ns
Charge Injection 20pC
Channel Capacitance(CS off, CD off) 15pF, 15pF
Max Leakage Current (IS off) 500pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SO
Win Source Part Number 118408-MAX313ESE-T
Ultra Librarian 3D Model Ultra Librarian MAX313ESE-T CAD Model

Description

Maxim Integrated's MAX313ESE-T: High-Performance Analog Switch

Maxim Integrated's MAX313ESE-T is a precision, quad, SPST analog switch designed to provide high performance in a wide range of applications. This switch is part of Maxim's commitment to delivering innovative and reliable analog and mixed-signal engineering solutions. The MAX313ESE-T is well-suited for applications requiring low on-resistance, low leakage currents, and fast switching times.

The MAX313ESE-T operates from a single +5V to +30V supply or from dual ±4.5V to ±20V supplies. This flexibility in power supply requirements makes it adaptable to various system designs. The device features on-resistance (RON) of just 100Ω max, which is matched between channels to within 5Ω max and remains flat over the specified signal range (0.5Ω max). This ensures minimal signal distortion and provides excellent linearity.

Leakage currents are another critical parameter in analog switch performance, and the MAX313ESE-T excels with its low leakage characteristics. It has an off-leakage current of only 0.1nA at +25°C, which minimizes power consumption and preserves signal integrity. The on-leakage current is similarly low at 5nA at +25°C, ensuring minimal disturbance to the signal path when the switch is in the on-state.

Switching speed is a vital attribute for many applications, and the MAX313ESE-T offers fast switching times with tON of 175ns and tOFF of 145ns. These quick transitions enable the switch to handle high-frequency signals without introducing significant delays, making it an excellent choice for sample-and-hold circuits, test equipment, and audio signal routing.

The MAX313ESE-T comes in a 16-pin narrow SO package, which is a surface-mountable design that saves valuable board space in compact electronic systems. Its robust design includes ESD protection greater than 2000V per Method 3015.7, ensuring durability and reliability in harsh environments.

Overall, the MAX313ESE-T from Maxim Integrated is a versatile and reliable choice for designers who require a high-quality analog switch with excellent electrical characteristics. Whether used in data acquisition systems, communication devices, or audio processing, this switch delivers consistent performance that engineers can trust.

You May Also Be Interested in

Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8056 $53.2784
33+ $3.1226 $103.0458
50+ $3.0250 $151.2500
69+ $2.9274 $201.9906
89+ $2.8299 $251.8611
119+ $2.5371 $301.9149
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess