EN
  • EN
  • DE

MAX3129AEUK33+T

Part No MAX3129AEUK33+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702953-MAX3129AEUK33+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3129AEUK33+T CAD Model

Description

Maxim Integrated MAX3129AEUK33+T Precision RTC with Integrated Crystal

The MAX3129AEUK33+T from Maxim Integrated is a highly precise real-time clock (RTC) module that integrates a temperature-compensated crystal oscillator (TCXO) and a crystal in a compact, surface-mount package. This product is designed for applications that require accurate timekeeping under varying temperature conditions, making it an ideal solution for industrial systems, telecommunications, networking equipment, and portable devices where precision is paramount.

The device offers a timekeeping accuracy of ±5ppm (±0.432 seconds per day) over the full -40°C to +85°C temperature range, ensuring reliable performance in a wide array of environments. Its integrated crystal resonator enhances the stability and reliability of the timekeeping functions, eliminating the need for external timing components and simplifying the design process for engineers.

Featuring a supply voltage range of 2.7V to 5.5V, the MAX3129AEUK33+T is versatile and can be powered by a variety of sources, including batteries and standard power supplies. The low power consumption of this device makes it suitable for battery-powered applications, where power efficiency is critical.

The MAX3129AEUK33+T also includes additional features such as an I2C-compatible serial interface, which allows for easy integration into microcontroller-based systems. The device supports a wide range of data transfer rates, providing flexibility in system design. Moreover, it includes a programmable square-wave output, which can be used for timing reference or as a system wake-up signal.

Enclosed in an 8-pin µMAX package, the MAX3129AEUK33+T is designed for space-constrained applications. Its small footprint and surface-mount form factor make it suitable for high-density PCB designs.

In summary, the Maxim Integrated MAX3129AEUK33+T RTC module is a robust, high-precision timekeeping solution that combines the convenience of an integrated crystal with the accuracy of a TCXO, making it a top choice for engineers looking for reliable timekeeping in their designs.

You May Also Be Interested in

Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess