EN
  • EN
  • DE
  • IT

MAX31180AUA

Part No MAX31180AUA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702948-MAX31180AUA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX31180AUA CAD Model

Description

Maxim Integrated MAX31180AUA Precision Temperature Sensor

The MAX31180AUA from Maxim Integrated is a high-accuracy, low-power temperature sensor designed for precise temperature monitoring and control in a wide range of applications. This advanced sensor is part of Maxim's renowned portfolio of temperature measurement solutions, known for their reliability and performance.

Encased in a compact 8-pin µMAX package, the MAX31180AUA is ideal for space-constrained applications, yet it does not compromise on features. It boasts an impressive temperature sensing range of -40°C to +125°C, making it suitable for everything from industrial systems to consumer electronics. The sensor provides a digital output with a resolution of 0.0625°C, ensuring fine-grained temperature readings that are critical for sensitive applications.

One of the key advantages of the MAX31180AUA is its I²C/SMBus-compatible serial interface, which allows for easy integration into most microcontroller-based systems. This interface also supports the System Management Bus (SMBus) Time-Out feature, ensuring enhanced reliability and safety for communication with the sensor.

Accuracy is paramount when it comes to temperature sensing, and the MAX31180AUA does not disappoint. It offers an accuracy of ±0.5°C (max) from -20°C to +100°C and ±1°C (max) from -40°C to +125°C. This precision is vital for applications where temperature control is critical, such as medical devices, environmental monitoring systems, and high-performance computing.

Furthermore, the MAX31180AUA is designed with power efficiency in mind. Its low supply voltage, ranging from 2.7V to 5.5V, and low operating current make it an excellent choice for battery-powered devices. The sensor also features a shutdown mode that further reduces power consumption when temperature monitoring is not required, extending battery life in portable applications.

To sum up, the Maxim Integrated MAX31180AUA temperature sensor is a high-precision, low-power, and versatile solution for a multitude of temperature monitoring needs. Its combination of accuracy, interface compatibility, and power efficiency makes it a top choice for designers and engineers looking to enhance their systems with reliable temperature sensing capabilities.

You May Also Be Interested in

Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8205 $59.2305
50+ $2.3146 $115.7300
78+ $2.2419 $174.8682
107+ $2.1702 $232.2114
138+ $2.0975 $289.4550
185+ $1.8803 $347.8555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess