Products specifications

Supply and Demand Status Limited
Popularity Medium
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 1212939-MAX3110EEWI
MSL Level 1 (Unlimited)
Manufacturer Pack Quantity 1
Family Part Number MAX3110E
Supplier Device Package 28-SOIC
Manufacturer Package 28-SOIC
Temperature Range - Operating -40°C ~ 85°C
Supply Current 600μA
Supply Voltage (V) 4.5V ~ 5.5V
Interface SPI, UART
Function Controller
Protocol RS232, RS485
Packaging Tube
Manufacturer Maxim Integrated
Categories Integrated Circuits
Ultra Librarian 3D Model Ultra Librarian MAX3110EEWI CAD Model

Description

The MAX3110EEWI is a sophisticated communication IC designed by Maxim Integrated, a company renowned for its innovative and high-performance analog and mixed-signal engineering solutions. This integrated circuit is a unique combination of a UART (Universal Asynchronous Receiver-Transmitter) with an on-chip precision oscillator and a dual interface SPI/I²C serial port, making it an ideal choice for applications requiring seamless and flexible communication capabilities.

Product Features

  • Integrated UART: The device features a full-duplex UART that can run at speeds up to 230kbps, providing reliable asynchronous data transfer.
  • SPI/I²C Interface: The MAX3110EEWI can be configured to communicate with microcontrollers using either SPI or I²C protocols, offering versatility in system design.
  • Internal Oscillator: With an integrated crystal-less oscillator, the MAX3110EEWI eliminates the need for external timing components, thus reducing board space and system cost.
  • Programmable Baud Rate: The baud rate generator is programmable, allowing for fine-tuning to meet specific communication requirements.
  • Automatic Hardware Flow Control: The IC supports hardware flow control, ensuring data integrity during high-speed transmissions.
  • Low-Power Shutdown Mode: An added power-saving feature is the low-power shutdown mode, which significantly reduces current draw when the device is inactive.

Applications

The MAX3110EEWI is well-suited for a variety of applications, particularly where space and power efficiency are critical. It is commonly used in:

  • Portable Battery-Powered Devices
  • Data Logging Systems
  • Point-of-Sale (POS) Terminals
  • Network Routers and Switches
  • Industrial Control and Automation Systems

Technical Specifications

Maxim Integrated ensures that the MAX3110EEWI meets stringent specifications, including:

  • Operating Voltage: 3.0V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Package: 28-SOIC W

With its robust feature set and versatility, the MAX3110EEWI stands out as a compact and efficient solution for serial communication in embedded systems.

You May Also Be Interested in

Microchip Technology
IC HUB CNTRL USB / USB Hub Controller USB 2.0, USB 3.1 I²C, SMBus, SPI, UART Interface 100-VQFN (12x12)
Need more? Email Us
ECAD model for USB5926CT-I/KD
Microchip Technology
IC USB3.1 GEN2 HUB NO PD / USB Hub Controller USB 2.0 GPIO, I²C, I²S, SPI, SMBus, USB Interface 100-VQFN (12x12)
Need more? Email Us
ECAD model for USB7216CT-I/KDX
Microchip Technology
IC ETHERNET CTRLR 10/100 64LQFP / Ethernet Controller Interface 64-LQFP (10x10)
Lowest to $21.0211
ECAD model for KSZ8441FHLI
Microchip Technology
USB3.1 GEN2 HUB NO PD, 1 CC, 6-P / USB Hub Controller USB 3.0 SPI Interface 100-VQFN (12x12)
Need more? Email Us
ECAD model for USB7216T/KDX
Intel
IC CTRL ETH PCI/CARD BUS 196BGA / Ethernet Controller Single Chip 10Mbps/100Mbps 3.3V 196-Pin Bga Tray
Need more? Email Us
ECAD model for GD82550GYSL4Y5
Microchip Technology
Standalone Mode CircLink Controller | IC CTRLR CIRCLINK TM 48-TQFP
Lowest to $125.0000
ECAD model for TMC2084-HT
Cypress Semiconductor Corp
IC USB INTERFACE SX2 56-SSOP / Full Speed/High Speed USB Interface Device USB 2.0 3.3V T/R 56-Pin SSOP
Lowest to $80.2388
ECAD model for CY7C68001-56PVXCT
Microchip Technology
USB3.1 GEN2 HUB_NO PD_NO TYPE C / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Need more? Email Us
ECAD model for USB7206T-I/KDX
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
ECAD model for 1893CKLFT

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention