EN
  • EN
  • DE

CM1715

Part No CM1715
Manufacturer ON Semiconductor
Catalog Fuseholders
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 050382-CM1715
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CM1715 CAD Model

Description

The CM1715 from ON Semiconductor is a cutting-edge electronic component designed for high-performance applications requiring robust ESD (Electrostatic Discharge) protection. This device is part of ON Semiconductor's comprehensive range of circuit protection products, tailored to safeguard sensitive electronics from the potentially damaging effects of electrostatic discharge events.

Key Features

  • ESD Protection: The CM1715 offers excellent ESD protection, ensuring that electronic devices are shielded from the sudden and extreme voltage spikes that can occur during electrostatic discharge. This protection is essential for maintaining the integrity and longevity of sensitive circuits.
  • Low Capacitance: Designed with low input capacitance, the CM1715 minimizes signal degradation on high-speed data lines, making it ideal for applications such as USB interfaces, HDMI connections, and other fast communication ports.
  • High Surge Capability: This component is capable of withstanding high surge currents, providing reliable protection against transient voltage spikes that can be caused by lightning strikes or power surges.
  • Multi-Line Protection: The CM1715 is adept at protecting multiple lines simultaneously, offering a compact and efficient solution for safeguarding several data or power lines in a single device.

Applications

The versatility of the CM1715 makes it suitable for a wide array of applications across different industries. Some of the typical applications include:

  • Consumer Electronics: Protects smartphones, tablets, and other personal devices.
  • Computing: Shields computer interfaces and peripherals from ESD damage.
  • Networking: Ensures the safety of networking equipment like routers and switches.
  • Industrial: Guards industrial controls and automation systems against electrical disturbances.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the CM1715 is no exception. Manufactured using industry-leading processes, this product offers both high reliability and performance, meeting the stringent requirements of modern electronic devices. The CM1715 is a testament to ON Semiconductor's dedication to providing top-tier circuit protection solutions to its customers.

You May Also Be Interested in

Littelfuse Inc.
FUSE HOLDER CART 32V 9A IN LINE
Need more? Email Us
Littelfuse Inc.
FUSE BLOCK CART 600V 20A CHASSIS
Need more? Email Us
Schurter Inc.
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us
Eaton Bussmann
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE HLDR CART 250V 10A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER 58V 60A IN LINE
Need more? Email Us
Littelfuse Inc.
FUSE BLOK CART 600V 30A DIN RAIL
Need more? Email Us
Littelfuse Inc.
FUSE HLDR CART 600V 30A PNL MNT
Lowest to $41.7269
Eaton Bussmann
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6743 $58.6972
10+ $12.0397 $120.3970
15+ $11.6643 $174.9645
21+ $11.2878 $237.0438
27+ $10.9113 $294.6051
36+ $9.7829 $352.1844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess