Products specifications Report Issue?

Body Material Brass
Contact Material Brass
Contact Plating Tin
Current Rating 15 A
Fuse Current 15 A
Height 8.73 mm
Lead Free Lead Free
Length 6.25 mm
Material Brass
Mount Horizontal, PCB
Number of Circuits 1
Orientation Horizontal
Packaging Bulk
REACH SVHC No SVHC
RoHS Compliant
Termination PC Pin
Width 6.35 mm
Win Source Part Number 1206239-3517
Categories Fuseholders
Manufacturer Keystone Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 3517 CAD Model

Description

The Keystone Electronics 3517 is a fuseholder from Keystone Electronics.

  • Current Rating: 15 A
  • Contact Material: Brass
  • Contact Plating: Tin
  • Body Material: Brass
  • Length: 6.25 mm
  • Height: 8.73 mm
  • Width: 6.35 mm
  • Orientation: Horizontal
  • Mounting: PCB
  • Lead-Free: Yes
  • RoHS Compliant: Yes

You May Also Be Interested in

Littelfuse Inc.
FUSE BLOCK CART 600V 400A DIN
Need more? Email Us
ECAD model for LFR604001C
Keystone Electronics
Lowest to $1.4780
ECAD model for 3557-2
Littelfuse Inc.
FUSE CLIP CARTRIDGE 10A PCB
Need more? Email Us
ECAD model for 00300210H
Littelfuse Inc.
FUSE BLOCK CART 600V 30A CHASSIS
Lowest to $1.1803
ECAD model for 03540001ZXGY
Littelfuse Inc.
FUSE HOLDER BLADE 20A IN LINE
Lowest to $2.0091
ECAD model for 01530002H
Littelfuse Inc.
Fuse Holder 15 A 125V 1 Circuit Blade Through Hole
Lowest to $0.3885
ECAD model for 04820001ZXBF
Schurter Inc.
Fuse Block 10 A 500V 1 Circuit Cartridge Surface Mount
Lowest to $1.2434
ECAD model for 0031.8221
Schurter Inc.
FPG3/4/5/7 CARRIER 5X20 IP 40
Need more? Email Us
ECAD model for 3101.8511
Eaton Bussmann
FUSE BLOCK CART 600V CHASS MNT / Fuse Block 600V 12 Circuit Cartridge Chassis Mount
Need more? Email Us
ECAD model for S-8301-12-R

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4054 $56.7560
340+ $0.3326 $113.0840
525+ $0.3222 $169.1550
720+ $0.3118 $224.4960
930+ $0.3015 $280.3950
1,245+ $0.2703 $336.5235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 810 pieces
MOQ: 140 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention