EN
  • EN
  • DE

MAX3100CEE

Part No MAX3100CEE
Manufacturer Maxim Integrated
Catalog Interface - Controllers
Description IC UART SPI/MICRWIRE COMP 16QSOP / SPI/Microwire-Compatible UART in QSOP-16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Protocol RS232, RS485
Function Controller
Interface SPI, UART
Supply Voltage (V) 2.7V ~ 5.5V
Current - Supply 150μA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Part Number Series MAX3100
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811172-MAX3100CEE
Ultra Librarian 3D Model Ultra Librarian MAX3100CEE CAD Model

Description

The MAX3100CEE is a sophisticated UART (Universal Asynchronous Receiver-Transmitter) component designed and manufactured by Maxim Integrated. This integrated circuit is specifically engineered to facilitate serial communication for a wide array of applications, including but not limited to, embedded systems, industrial control, and telecommunications.

At the heart of the MAX3100CEE is its ability to convert data between serial and parallel interfaces in a seamless and efficient manner. This feature allows microcontrollers and computers to communicate with serial devices, such as modems, sensors, and other microcontrollers, with relative ease.

One of the standout features of the MAX3100CEE is its SPI/MICROWIRE-compatible interface, which ensures compatibility with a multitude of microcontrollers that support these protocols. This versatility makes it an ideal choice for designers looking to integrate UART capabilities into their systems without the need for extensive modifications or additional components.

The device operates over a wide supply voltage range, from 2.7V to 5.5V, making it suitable for both 3.3V and 5V systems. This flexibility in power requirements allows the MAX3100CEE to be used in various environments and applications, catering to a broad spectrum of design specifications.

Key Features:

  • SPI/MICROWIRE-Compatible Interface
  • Programmable Data Rate up to 230kbps
  • Integrated Crystal Oscillator
  • Automatic Hardware and Software Flow Control
  • Infrared (IrDA) Encoder/Decoder
  • Low-Power Shutdown Mode
  • 2.7V to 5.5V Supply Voltage Range

The MAX3100CEE also boasts an integrated crystal oscillator, which simplifies the design process by eliminating the need for an external clock source. This built-in oscillator ensures that the device maintains a precise timing reference for accurate data transmission and reception.

Additionally, the MAX3100CEE supports automatic hardware and software flow control. This feature prevents data loss during high-speed communication by controlling the data flow based on the receiver's ability to process the incoming information. Furthermore, the device includes an infrared (IrDA) encoder/decoder, making it suitable for wireless infrared data communication.

For power-sensitive applications, the MAX3100CEE offers a low-power shutdown mode, significantly reducing power consumption when the UART is not in active use. This makes it an excellent choice for battery-operated devices where power efficiency is crucial.

In summary, the MAX3100CEE from Maxim Integrated is a feature-rich UART solution that offers reliability, versatility, and efficiency, making it a top choice for designers and engineers in need of advanced serial communication capabilities.

You May Also Be Interested in

Infineon Technologies
Lowest to $19.3266
Infineon Technologies
IC SWITCH CNTRLR 10/100 128FQFP
Lowest to $5.4135
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8TDFN / Single Channel 1 Wire Master 1333.3mW Serial Interface 8-Pin TDFN EP T/R
Lowest to $1.2788
Broadcom Limited
IC ETHERNET SWITCH 10/100BASE / Ethernet ICs 5-PORT FE SWITCH
Lowest to $7.8800
Infineon Technologies
PHY 1-CH 10Mbps/100Mbps 3.3V 100-Pin LQFP
Need more? Email Us
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Lowest to $9.5165
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $5.0427
Infineon Technologies
Ethernet ICs SWITCH / PHY / IC SWITCH CTRLR 10/100 128-FQFP
Lowest to $8.2928
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $3.2617

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1572 $50.5152
39+ $2.5906 $101.0334
60+ $2.5096 $150.5760
83+ $2.4287 $201.5821
107+ $2.3477 $251.2039
143+ $2.1048 $300.9864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess