Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Receiver
Protocol RS422, RS485
Number of Drivers/Receivers 0/3
Receiver Hysteresis 40mV
Data Rate 32Mbps
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 785830-MAX3098EAEEE+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3098E
Introduction Date July 01, 2000
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX3098EAEEE+T CAD Model

Description

Maxim Integrated MAX3098EAEEE+T RS-422/RS-485 Interface IC

The MAX3098EAEEE+T from Maxim Integrated is a high-performance, quad-receiver RS-422/RS-485 interface IC designed to facilitate robust serial communication in harsh industrial environments. This device is a part of Maxim Integrated's family of interface ICs that provide a reliable solution for bidirectional data communication on multipoint bus transmission lines. The MAX3098EAEEE+T is particularly suitable for applications requiring high data rates and noise immunity, such as factory automation, HVAC systems, and networked industrial control systems.

Featuring a wide supply voltage range of 3V to 5.5V, the MAX3098EAEEE+T is versatile and can be integrated into a variety of system designs. It operates over an extended temperature range of -40°C to +85°C, ensuring reliable performance in extreme conditions. The device's quad-receiver configuration allows for the reception of four independent differential data streams, making it highly efficient for systems with multiple data sources.

The MAX3098EAEEE+T boasts a high-speed operation with data rates up to 10Mbps, enabling swift data transmission without sacrificing signal integrity. It incorporates fail-safe circuitry that ensures a logic-high receiver output when inputs are shorted or open, thus preventing system hang-ups and ensuring continuous operation. The receivers also feature a 1/4-unit load input impedance, allowing up to 128 transceivers on the bus, which is beneficial for large network applications.

With integrated hot-swap capability, the MAX3098EAEEE+T can be inserted into a live backplane without causing data corruption, making maintenance and upgrades more manageable. The device comes in a space-saving 16-pin QSOP package, which is ideal for compact system designs where board space is at a premium.

Maxim Integrated's commitment to quality is evident in the MAX3098EAEEE+T's design, which includes electrostatic discharge (ESD) protection exceeding ±15kV Human Body Model (HBM) on the receiver inputs, providing robust protection against static electricity and other transient voltage events. This feature ensures long-term reliability and stability in the field, making the MAX3098EAEEE+T a trusted choice for critical communication applications.

You May Also Be Interested in

Texas Instruments
3.3-V CAN TRANSCEIVERS
Need more? Email Us
ECAD model for V62/06629-01XE
Maxim Integrated
15kV ESD-Protected, Isolated RS-485/RS-422
Need more? Email Us
ECAD model for MAX1480ECEPI
Atmel
LIN Transceiver
Lowest to $1.5765
ECAD model for ATA6663-FAQW
Texas Instruments
5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION
Need more? Email Us
ECAD model for TRS208CDWRG4
Level One
Integrated T1/E1 LH/SH Transceivers for DS1/DSX-1/CSU or NTU/ISDN PRI Applications
Need more? Email Us
ECAD model for LXT361QE
Sipex Corporation
+5V High-Speed RS-232 Transceivers with 0.1uF Capacitors
Need more? Email Us
ECAD model for SP204CP
Texas Instruments
DIFFERENTIAL TRANSCEIVER WITH TRANSIENT VOLTAGE SUPPRESSION
Lowest to $8.2106
ECAD model for SN65LBC184PE4
Texas Instruments
DUAL SIGNAL CONDITIONING TRANSCEIVER
Need more? Email Us
ECAD model for TLK1002ARGERG4
National Semiconductor (TI)
LOW-POWER ADSL DIFFERENTIAL RECEIVER
Need more? Email Us
ECAD model for THS6072IDGNRG4

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention