EN
  • EN
  • DE

MAX3097ECSE+T

Part No MAX3097ECSE+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RS485/422 RX 32MBPS 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Receiver
Protocol RS422, RS485
Number of Drivers/Receivers 0/3
Receiver Hysteresis 40mV
Data Rate 32Mbps
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 702930-MAX3097ECSE+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX3097E
Introduction Date July 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX3097ECSE+T CAD Model

Description

Maxim Integrated MAX3097ECSE+T RS-422/RS-485 Interface IC

The MAX3097ECSE+T from Maxim Integrated is a robust RS-422/RS-485 interface IC designed for high-speed, bidirectional communication on multipoint bus transmission lines. This IC is composed of a triple-channel receiver and is suitable for applications that require high data rates, noise immunity, and long cable lengths. The MAX3097ECSE+T is widely used in industrial, telecom, and networking sectors due to its reliability and performance in challenging environments.

Key Features

  • High-Speed Operation: The device supports data rates up to 10Mbps, making it ideal for high-speed data communication tasks.
  • Triple-Channel Receiver: It features three independent receiver channels, allowing for the reception of three differential signals simultaneously.
  • Failsafe Receiver Inputs: The MAX3097ECSE+T ensures a logic-high receiver output when inputs are shorted or open, or when no signals are present, enhancing the reliability of the communication system.
  • Extended Common-Mode Range: The common-mode input range extends from -7V to +12V, exceeding the requirements of the RS-485 and RS-422 standards. This enables the device to handle larger voltage variations on the communication lines.
  • Hot-Swap Capability: This IC includes a hot-swap feature that prevents glitches on the bus lines when the device is plugged in.

Applications

  • Industrial Control Systems
  • Network Switches and Routers
  • Base Stations
  • Building Automation

The MAX3097ECSE+T is available in a compact 16-pin narrow SO package, which is ideal for space-constrained applications. The device operates over the extended temperature range of -40°C to +85°C, ensuring reliable performance in a wide range of environments. Moreover, the integrated thermal-shutdown feature protects the IC from damage due to excessive power dissipation.

Maxim Integrated's commitment to quality and reliability is reflected in the MAX3097ECSE+T, making it a preferred choice for engineers and designers looking for a high-performance RS-422/RS-485 interface solution. With its advanced features and robust design, this IC ensures efficient and secure data communication in complex systems.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Need more? Email Us
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess