Product Overview: MAX3094EESE+T from Maxim Integrated
The MAX3094EESE+T is a robust, low-power, quad-receiver RS-422/RS-485 communication interface from Maxim Integrated. This integrated circuit is designed to facilitate reliable, high-speed data transmission in industrial, networking, and telecom applications where multiple receivers need to be connected to a single bus. Its differential design allows it to reject common-mode noise, ensuring integrity in electrically noisy environments.
Key Features
- Quadruple Receiver Configuration: The device contains four independent RS-422/RS-485 receivers, which makes it ideal for receiving multiple signals concurrently.
- High-Speed Operation: It supports data rates up to 10Mbps, catering to applications that require fast data throughput.
- Wide Voltage Range: The MAX3094EESE+T operates across a 3.0V to 5.5V supply voltage range, providing flexibility in various system designs.
- Fail-Safe Feature: The receivers have a fail-safe feature that guarantees a known output state if input signals are open, shorted, or idle.
- Low-Power Consumption: It has a quiescent current of just 375µA per receiver, which is beneficial for power-sensitive applications.
- Extended Temperature Range: This device is reliable across a broad temperature range from -40°C to +85°C, making it suitable for harsh environments.
- Industry-Standard Package: It is available in a 16-pin narrow SO package, which is compatible with standard PCB layouts.
Applications
The versatility of the MAX3094EESE+T allows it to be employed in a variety of applications such as industrial control systems, factory automation, data acquisition systems, point-of-sale equipment, and networking equipment where multiple endpoints need to communicate over a single bus in a reliable and efficient manner.
Conclusion
Maxim Integrated's MAX3094EESE+T RS-422/RS-485 quad-receiver offers a compact, high-performance solution for serial communication in demanding applications. With its high-speed capabilities, low-power operation, and robust fail-safe features, this device ensures that your data communication is both reliable and efficient. Its wide voltage range and temperature resilience make it a versatile choice for designers looking to implement a durable communication interface in their systems.