EN
  • EN
  • DE

MAX3094ECSE+T

Part No MAX3094ECSE+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description Quad Receiver RS-422/RS-485 16-Pin SOIC N T/R / IC RS485/422 RX 10MBPS 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Receiver
Protocol RS422, RS485
Number of Drivers/Receivers 0/4
Receiver Hysteresis 45mV
Data Rate 10Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 108364-MAX3094ECSE+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX3094E
Introduction Date October 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX3094ECSE+T CAD Model

Description

Maxim Integrated's MAX3094ECSE+T RS-422/RS-485 Receiver

The MAX3094ECSE+T from Maxim Integrated is a high-performance, low-power, quad RS-422/RS-485 receiver designed to meet the demanding requirements of industrial communication systems. This device is specifically engineered to operate in environments where extended common-mode range and high data rates are essential. With its robust feature set and compact design, the MAX3094ECSE+T is an ideal solution for applications requiring reliable data transmission over long distances or in noisy environments.

Key Features

  • High-Speed Operation: The MAX3094ECSE+T supports data rates up to 10Mbps, making it suitable for high-speed data communication in industrial automation, HVAC systems, and networking.
  • Extended Common-Mode Range: This receiver is capable of handling common-mode voltages from -7V to +12V, exceeding the requirements of the RS-485 and RS-422 standards, which ensures reliable data communication even in electrically noisy environments.
  • Low-Power Consumption: It operates with a 5V supply voltage and features a low quiescent current, helping to reduce power consumption in your designs.
  • Fail-Safe Feature: The device guarantees a logic-high receiver output when the receiver inputs are open or shorted, which prevents false data transmission.
  • Integrated Protection: Built-in protection circuits safeguard the receiver against electrostatic discharge (ESD) events up to ±15kV (Human Body Model).
  • Industry Standard Footprint: The MAX3094ECSE+T is available in a narrow 16-pin SOIC package, providing a space-saving solution that is easily integrated into existing designs.

Applications

  • Industrial Control Systems
  • Building Automation
  • Network Equipment
  • Telecommunications Systems

The MAX3094ECSE+T is a testament to Maxim Integrated's commitment to providing robust communication solutions that can withstand the rigors of industrial environments. Whether you're upgrading existing systems or designing new ones, this receiver offers the performance and reliability needed to maintain seamless operation in your critical applications.

With its combination of high-speed data handling, extended common-mode range, and integrated protection features, the MAX3094ECSE+T stands out as a top choice for designers looking to implement RS-422/RS-485 communication protocols in their projects.

You May Also Be Interested in

Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8470 $51.2460
43+ $2.3360 $100.4480
67+ $2.2630 $151.6210
92+ $2.1900 $201.4800
119+ $2.1170 $251.9230
159+ $1.8980 $301.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess