The MAX308ECSA from Maxim Integrated is a highly efficient, precision analog multiplexer that offers 8-channel single-ended configurations or dual 4-channel differential configurations. This versatile component is designed to operate in systems that require minimal leakage current and low power consumption, making it ideal for battery-powered and portable devices.
Key Features
- Low Leakage: The MAX308ECSA boasts exceptionally low leakage currents, ensuring high precision in sensitive analog applications.
- Single-Supply Operation: It operates with a single supply voltage ranging from +4.5V to +30V or a dual supply from ±4.5V to ±20V, providing flexibility for various circuit designs.
- High Accuracy: With a low on-resistance of 100Ω (max) matched to within 6Ω between channels and flat over the specified signal range, this multiplexer ensures accurate signal routing.
- ESD Protection: The device features ESD protection greater than 2000V per Method 3015.7, offering robustness for industrial environments.
Applications
The MAX308ECSA is suitable for a multitude of applications, including:
- Data acquisition systems
- Battery-powered systems
- Sample-and-hold circuits
- Communication systems
- Audio signal routing
- Medical instrumentation
Product Specifications
Parameter
Value
Channels
8 Single-Ended or Dual 4-Channel Differential
On-Resistance
100Ω (max)
Supply Voltage
+4.5V to +30V, or ±4.5V to ±20V
Leakage Current
Extremely Low
Package
SOIC-16
The MAX308ECSA from Maxim Integrated is a testament to the company's commitment to providing high-quality, reliable components for the most demanding of analog applications. With its precision performance and low power consumption, it is a top choice for engineers and designers looking to enhance their system designs.