EN
  • EN
  • DE

MAX3088ECSA+

Part No MAX3088ECSA+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS485/422 10MBPS 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 100mV
Data Rate 10Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1067279-MAX3088ECSA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3088ECSA+ CAD Model

Description

Maxim Integrated MAX3088ECSA+ RS-485/RS-422 Transceiver

The MAX3088ECSA+ from Maxim Integrated is a high-performance, half-duplex transceiver that is designed to meet the rigorous specifications of the RS-485 and RS-422 communication standards. This device is ideal for long-distance data transmission applications where signal integrity and reliability are paramount.

Encased in a compact 8-pin SOIC package, the MAX3088ECSA+ offers a robust and efficient solution for enabling bidirectional communication on a single data line. With its wide common-mode voltage range, it can handle the challenges of noisy environments and varying ground potentials, making it suitable for industrial, commercial, and telecommunications systems.

The transceiver features a fail-safe receiver that guarantees a logic-high output when the input is open circuit, shorted, or idle, ensuring stable operation even under fault conditions. This characteristic is particularly useful in networks where devices may be disconnected or powered off without warning.

Key Features:

  • High-Speed Operation: The MAX3088ECSA+ supports data rates up to 250kbps, making it suitable for many high-speed applications that require fast and reliable data exchange.
  • Extended Temperature Range: With an operating temperature range of -40°C to +85°C, this transceiver can perform reliably in extreme environments, which is essential for outdoor or industrial applications.
  • Low Power Consumption: The device features a low-current shutdown mode and a quiescent current of only 370µA, contributing to energy-efficient system designs.
  • Enhanced ESD Protection: It is equipped with enhanced Electrostatic Discharge (ESD) protection up to ±15kV (Human Body Model), safeguarding the device against static electricity and transient voltage spikes.
  • True Fail-Safe Receiver: Ensures a known state on the receiver output when inputs are open, shorted, or idle.

The MAX3088ECSA+ is a versatile and reliable solution for any application requiring RS-485 or RS-422 communication protocols. Its combination of high-speed data transfer, robust operation in challenging conditions, and efficient power management make it an excellent choice for designers looking to implement a dependable communication interface in their systems.

Whether you're developing a networked security system, a factory automation control network, or a high-speed data acquisition system, the MAX3088ECSA+ transceiver from Maxim Integrated will provide the performance and reliability your application demands.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.8461 $67.6922
5+ $27.7708 $138.8540
7+ $26.9034 $188.3238
9+ $26.0360 $234.3240
12+ $25.1675 $302.0100
16+ $22.5641 $361.0256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,390 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess