EN
  • EN
  • DE

MAX3082CSA+TG068

Part No MAX3082CSA+TG068
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description INTEGRATED CIRCUIT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Base Product Number MAX308
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 210258-MAX3082CSA+TG068
Ultra Librarian 3D Model Ultra Librarian MAX3082CSA+TG068 CAD Model

Description

Maxim Integrated MAX3082CSA+TG068 RS-485/RS-422 Transceiver

The MAX3082CSA+TG068 from Maxim Integrated is a high-performance, half-duplex transceiver designed for RS-485 and RS-422 communication protocols. This device is engineered to provide reliable data transmission over long distances and in electrically noisy environments, making it an ideal choice for industrial, networking, and commercial applications.

With its robust design, the MAX3082CSA+TG068 is capable of withstanding up to ±15kV electrostatic discharge (ESD) protection on the transceiver's input and output pins, which significantly enhances its durability and reliability in harsh conditions. The transceiver operates from a single 5V power supply and features a low quiescent current, making it energy-efficient for power-sensitive applications.

The MAX3082CSA+TG068 supports data rates up to 10Mbps, providing high-speed communication for your data-intensive tasks. It also features a 1/4-unit load receiver input impedance, allowing up to 128 transceivers on the bus, thereby expanding the network capabilities of your system. With its fail-safe feature, the receiver ensures a logic-high output if the input is open circuit, shorted, or connected to a terminated transmission line with all drivers disabled.

Furthermore, this transceiver comes in a compact 8-pin SOIC package, making it suitable for space-constrained applications. The MAX3082CSA+TG068 is also characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of temperature conditions.

Key features of the MAX3082CSA+TG068 include:

  • Half-Duplex RS-485 and RS-422 Communication
  • ESD Protection up to ±15kV
  • Data Rate up to 10Mbps
  • Low Quiescent Current
  • Extended Temperature Range: -40°C to +85°C
  • 1/4-Unit Load Receiver Input Impedance
  • True Fail-Safe Receiver
  • 8-Pin SOIC Package

The MAX3082CSA+TG068 is a testament to Maxim Integrated's commitment to providing robust and efficient communication solutions. Its advanced features and reliable performance make it an excellent choice for engineers and designers looking to implement RS-485 or RS-422 communication protocols in their projects.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3675 $61.5375
95+ $1.2794 $121.5430
145+ $1.2353 $179.1185
205+ $1.1471 $235.1555
265+ $1.1029 $292.2685
330+ $1.0588 $349.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,780 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess