The MAX3080ECSD+T from Maxim Integrated is a high-performance, low-power transceiver for RS-485 and RS-422 communication. This device is designed to provide bidirectional data communication on multipoint bus transmission lines. It is suitable for long transmission lines in industrial environments due to its robustness and reliability.
Key Features
- High-Speed Operation: The MAX3080ECSD+T is capable of data rates up to 10Mbps, making it suitable for high-speed data communication applications.
- Extended Temperature Range: With an operating temperature range of -40°C to +85°C, this transceiver can perform reliably in extreme environmental conditions.
- Reduced Power Consumption: It features low-current shutdown mode and quiescent current, which help in reducing power consumption, especially in battery-powered systems.
- Fail-Safe Receiver: The receiver remains in a high state if the inputs are open, shorted, or idle, ensuring a fail-safe condition for the receiver.
- Thermal Shutdown: The built-in thermal shutdown feature protects the device from damage due to excessive power dissipation.
- ESD Protection: The transceiver includes ±15kV Human Body Model (HBM) electrostatic discharge protection on the transceiver's bus pins.
Applications
- Industrial Control Systems
- Factory Automation
- Building Automation
- Networked Security Systems
- Telecommunications Equipment
Product Specifications
Parameter
Value
Data Rate
10Mbps
Supply Voltage
4.75V to 5.25V
Operating Temperature
-40°C to +85°C
Package
SOIC-14
ESD Protection
±15kV HBM
The MAX3080ECSD+T is available in a 14-pin SOIC package, making it easy to integrate into a variety of circuit designs. With its robust feature set, this transceiver is an excellent choice for ensuring reliable communication in critical industrial and commercial systems.