EN
  • EN
  • DE

MF72-120D9

Part No MF72-120D9
Manufacturer Cantherm
Catalog Inrush Current Limiters (ICL)
Description ICL 120 OHM 20% 800MA 11MM / Inrush Current Limiter 120 Ohms ±20% 800 mA 0.433" (11.00mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Inrush Current Limiters (ICL)
Manufacturer Cantherm
Packaging Bulk
R @ 25°C 120 Ohms
Tolerance ±20%
Current - Steady State Max 800 mA
R @ Current 3.015 Ohms
Diameter 0.433" (11.00mm)
Lead Spacing 0.295" (7.50mm)
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Other Part Number 317-1171,MF72120D9
Standard Package 500
Win Source Part Number 1329283-MF72-120D9
Ultra Librarian 3D Model Ultra Librarian MF72-120D9 CAD Model

Description

The 1329283-MF72-120D9 is an Inrush Current Limiter (ICL) for circuit protection from Cantherm.

  • Tolerance: ±20%
  • Lead Spacing: 0.295" (7.50mm)
  • Diameter: 0.433" (11.00mm)
  • R @ 25°C: 120 Ohms
  • Maximum Steady-State Current: 800 mA
  • R @ Current: 3.015 Ohms
  • ROHS3: Compliant
  • REACH: Unaffected

You May Also Be Interested in

EPCOS (TDK)
ICL 2.2 OHM 20% 7A 15MM
Lowest to $0.2135
EPCOS (TDK)
ICL 2.5 OHM 20% 5.2A 9.5MM
Lowest to $0.1717
Murata Electronics North America
ICL 47 OHM 25% 27A 22MM / Inrush Current Limiter 47 Ohms ±25% 27 A 0.866" (22.00mm)
Lowest to $2.6302
EPCOS (TDK)
ICL 10 OHM 20% 3.7A 15MM / Inrush Current Limiter 10 Ohms ±20% 3.7 A 0.591" (15.00mm)
Need more? Email Us
Ametherm
ICL 1 OHM 40A 35MM / Inrush Current Limiter 1 Ohms 40 A 1.378" (35.00mm)
Need more? Email Us
Ametherm
ICL 10 OHM 15% 1A 5MM
Lowest to $0.8036
Cantherm
ICL 1 OHM 20% 20A 25MM
Lowest to $0.8575
EPCOS (TDK)
THERMISTOR NTC 220OHM 3900K / Inrush Current Limiter 220 Ohms ±20% 2 A 0.591" (15.00mm)
Need more? Email Us
Ametherm
ICL 10 OHM 20% 6A 16MM / Inrush Current Limiter 10 Ohms ±20% 6 A 0.630" (16.00mm)
Lowest to $1.2226

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess