EN
  • EN
  • DE

MAX3042BCWE+

Part No MAX3042BCWE+
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Protocol RS422, RS485
Number of Drivers/Receivers 4/0
Data Rate 20Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 073486-MAX3042BCWE+
Ultra Librarian 3D Model Ultra Librarian MAX3042BCWE+ CAD Model

Description

Product Overview: MAX3042BCWE+ from Maxim Integrated

The MAX3042BCWE+ is a robust, high-performance quad RS-485/RS-422 transmitter from Maxim Integrated designed for digital communication applications. This device is engineered to provide reliable data transmission over long distances and in electrically noisy environments, making it an ideal choice for industrial, network, and automation systems.

Key Features

  • Interface Type: The device supports RS-485 and RS-422 communication standards, which are widely used for serial data exchange.
  • Driver Configuration: The MAX3042BCWE+ features a quad driver configuration, allowing it to drive four separate lines.
  • Data Rate: It offers a data rate of up to 250kbps, ensuring efficient data transfer for a variety of applications.
  • Supply Voltage: Operating with a supply voltage range of 4.75V to 5.25V, the device is versatile and can be integrated into various system designs.
  • ESD Protection: The transmitters are equipped with enhanced Electrostatic Discharge (ESD) protection, safeguarding them against damage from static electricity.
  • Temperature Range: The MAX3042BCWE+ operates over the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh conditions.

Applications

The MAX3042BCWE+ is well-suited for a range of applications, including:

  • Industrial Control Systems
  • Building Automation
  • Network Equipment
  • Telecommunications Systems

Package and Quality

The device is available in a 16-SOIC wide body package, allowing for easy integration into printed circuit boards. Maxim Integrated ensures high-quality standards, and the MAX3042BCWE+ is no exception, delivering reliable and consistent performance for critical communication systems.

With its combination of robustness, high-speed data capabilities, and industrial-grade performance, the MAX3042BCWE+ from Maxim Integrated stands out as a superior choice for designers looking to implement a dependable communication interface in their electronic designs.

You May Also Be Interested in

TE Connectivity
JUMPER BARRIER BLK 12POS RING
Lowest to $0.3199
IDT, Integrated Device Technology Inc
IC PWR PC BASED LBP 28-SSOP
Need more? Email Us
ABB Embedded Power
Power Modules: dc-dc Converters; 36 to 75 Vdc Input, 5 Vdc Output; 50 W to 150 W | DC DC CONVERTER 5V 75W
Lowest to $12.5641
TAEJIN / HTC Korea
IC REG LIN POS ADJ 800MA DDPAK
Lowest to $0.1615
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $11.3548
Honeywell
Magnetoresistive Sensor3 Axis 8Gs Magnetic Field 16-Pin CLLCC
Lowest to $5.8956
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.0122
Vishay
IRF-3 22 10% ER E2
Lowest to $17.2176

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess