EN
  • EN
  • DE

MAX3033EEUE

Part No MAX3033EEUE
Manufacturer Maxim Integrated
Catalog Misc Products
Description +15,kV ESD-Protected, 3.3V Quad RS-422 Transmitters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829728-MAX3033EEUE
Ultra Librarian 3D Model Ultra Librarian MAX3033EEUE CAD Model

Description

Maxim Integrated MAX3033EEUE Interface IC

The Maxim Integrated MAX3033EEUE is a robust, low-power, quad UART (Universal Asynchronous Receiver/Transmitter) interface integrated circuit designed to facilitate serial communication in a wide array of industrial and commercial applications. Its compact 16-pin TSSOP package makes it suitable for space-constrained environments, while its extended temperature range ensures reliability under varying operational conditions.

Key Features

  • Quad UART Channels: The device features four independent UART channels, providing high flexibility for serial data exchange with multiple peripherals.
  • Low-Power Operation: Designed for energy-efficient performance, the MAX3033EEUE minimizes power consumption, making it ideal for battery-powered and portable applications.
  • Wide Voltage Range: It operates over a broad voltage range from 2.25V to 5.5V, accommodating various logic levels and making it versatile for different system designs.
  • High Data Rates: The IC supports data rates up to 1Mbps, allowing for rapid data transmission and reducing latency in communication-intensive tasks.
  • Robust ESD Protection: It offers built-in electrostatic discharge (ESD) protection, safeguarding the device against transient voltage spikes and enhancing system reliability.
  • Extended Temperature Range: The MAX3033EEUE is operational over an industrial temperature range of -40°C to +85°C, suitable for harsh environmental conditions.

Applications

The versatility of the MAX3033EEUE makes it an excellent choice for a variety of applications, including but not limited to:

  • Industrial control systems
  • Point-of-sale (POS) terminals
  • GPS receivers
  • Telemetry and remote sensors
  • Networking equipment
  • Automotive diagnostics interfaces

Conclusion

Maxim Integrated's MAX3033EEUE interface IC stands out with its combination of multiple UART channels, low-power operation, and robust protection features. Its ability to handle high data rates and operate across a wide range of temperatures and voltages makes it a highly adaptable solution for developers looking to integrate reliable serial communication into their products.

You May Also Be Interested in

American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0302 $52.3926
31+ $3.3069 $102.5139
47+ $3.2035 $150.5645
65+ $3.1002 $201.5130
84+ $2.9969 $251.7396
112+ $2.6868 $300.9216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,860 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess