EN
  • EN
  • DE

MAX3033ECSE+T

Part No MAX3033ECSE+T
Manufacturer Maxim Integrated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description ±15kV ESD-Protected Quad Transmitters Enable Data Rates Up to 20Mbps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Data Rate 2 Mbps
Lead Free Yes
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Mount Surface Mount
Nominal Supply Current 100 µA
Number of Drivers 4
Number of Pins 16
Number of Transmitters 4
Operating Supply Voltage 3.6 V
RoHS Compliant
Win Source Part Number 1075230-MAX3033ECSE+T
Categories Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX3033ECSE+T CAD Model

Description

Maxim Integrated MAX3033ECSE+T Overview

The MAX3033ECSE+T from Maxim Integrated is a robust, high-performance interface IC designed to facilitate low-voltage digital communication. This device is part of the MAX303xE family of transceivers, which are specifically engineered for RS-485/RS-422 communication protocols. The MAX3033ECSE+T is well-suited for industrial, networking, and telecom applications where reliable data transmission is essential.

Key Features

  • Voltage Range: The device operates over a wide voltage range of 3.0V to 3.6V, making it compatible with various low-voltage systems.
  • Data Rates: It supports high-speed data rates up to 250kbps, ensuring efficient data transfer for time-sensitive applications.
  • Integrated Protection: The transceiver comes with integrated protection features such as ±15kV ESD protection on the transceiver bus pins, which safeguard the device against electrostatic discharge.
  • Fail-Safe Feature: It includes a fail-safe feature that guarantees a logic-high receiver output when the input is open, shorted, or idle, enhancing the reliability of the communication system.
  • Low Power Consumption: With its low-power shutdown mode, the device minimizes power consumption when not in active operation, making it suitable for power-sensitive applications.

Applications

The MAX3033ECSE+T is ideal for a variety of applications that require reliable low-voltage differential signal (LVDS) communication, such as:

  • Industrial control systems
  • Building automation
  • Network equipment
  • Telecommunication systems

Package and Quality

This transceiver is available in a 16-pin narrow SO package (suffix "E"), making it compact and easy to integrate into various designs. Maxim Integrated ensures high-quality manufacturing standards, and the MAX3033ECSE+T transceiver is no exception, providing reliable performance in demanding environments.

Overall, the MAX3033ECSE+T from Maxim Integrated represents a blend of performance, protection, and power efficiency, making it a top choice for designers looking to implement RS-485/RS-422 communication in their low-voltage applications.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess