EN
  • EN
  • DE

MAX3030ECSE+T

Part No MAX3030ECSE+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RS-422 TRANSMIT QUAD 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Driver
Protocol RS422, RS485
Number of Drivers/Receivers 4/0
Data Rate 20Mbps
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 702828-MAX3030ECSE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing
Family Name MAX3030E
Introduction Date October 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX3030ECSE+T CAD Model

Description

Maxim Integrated MAX3030ECSE+T: High-Speed, Quad, RS-422/RS-485 Transceivers

The MAX3030ECSE+T from Maxim Integrated is a robust, high-speed, quad-channel transceiver designed to operate with RS-422 and RS-485 communication standards. This integrated circuit is engineered to facilitate reliable data transmission over long distances and in electrically noisy environments, making it an ideal choice for industrial, networking, and telecommunications applications.

Enclosed in a compact 16-pin narrow SO package, the MAX3030ECSE+T offers a slew-rate-limited driver that minimizes EMI and reduces reflections caused by improperly terminated cables, thus ensuring error-free data transmission up to 250kbps. This feature is particularly useful in industrial environments where long cables are common and electromagnetic interference can be a significant concern.

The device operates from a single 3.3V supply, which makes it compatible with modern low-voltage systems. Additionally, the MAX3030ECSE+T includes integrated protection features such as short-circuit current limiting and thermal shutdown to safeguard the device and the communication system against adverse conditions. This transceiver also features fail-safe circuitry that ensures a logic-high receiver output when the receiver inputs are open or shorted, which prevents false signaling in the absence of input signals.

One of the key advantages of the MAX3030ECSE+T is its full-duplex capability, which allows simultaneous transmission and reception of data on four channels. This makes it highly suitable for complex communication tasks that require bidirectional data flow. The device's inputs and outputs are also protected against ±15kV electrostatic discharge (ESD) events, exceeding the requirements of the IEC 1000-4-2 standard, which provides additional reliability and robustness in harsh environments.

Maxim Integrated's commitment to quality and reliability is evident in the MAX3030ECSE+T's design, which is built to ensure high performance and durability for critical communication systems. Whether it's for industrial control networks, point-of-sale systems, or data acquisition units, this transceiver stands as a testament to Maxim's expertise in creating solutions that meet the stringent requirements of high-speed data communication.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1630 $50.8150
12+ $8.3389 $100.0668
19+ $8.0783 $153.4877
26+ $7.8177 $203.2602
34+ $7.5572 $256.9448
45+ $6.7754 $304.8930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess