EN
  • EN
  • DE

MAX301ESE

Part No MAX301ESE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Precision, Dual, High-Speed Analog Switches | IC SWITCH DUAL SPST 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Switch Circuit SPST - NO
On-State Resistance (Maximum) 35Ohm
Channel-to-Channel Matching (ΔRon) 500mOhm
Supply Voltage , Single (V+) 10V ~ 30V
Supply Voltage , Dual (V±) ±4.5V ~ 20V
Switch Time (Ton, Toff) (Maximum) 150ns, 100ns
Charge Injection 10pC
Channel Capacitance (CS(off), CD(off)) 12pF, 12pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -90dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MAX301
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212841-MAX301ESE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX301ESE CAD Model

Description

The MAX301ESE is a precision, low-voltage, low-power operational amplifier (op-amp) from Maxim Integrated, designed to provide a blend of performance and efficiency for a wide array of applications. This op-amp is particularly well-suited for battery-powered devices, sensor interfaces, and portable instrumentation due to its optimized power consumption and stable operation.

Key Features

  • Low Voltage Operation: The MAX301ESE operates from a single supply voltage as low as 2.7V, making it ideal for 3V systems and portable applications.
  • Low Power Consumption: With quiescent current as low as 20µA, this op-amp is designed for power-sensitive applications, extending battery life without sacrificing performance.
  • High Precision: The device offers excellent precision with low offset voltage and low input bias current, ensuring accurate signal amplification and processing.
  • Rail-to-Rail Output: The op-amp features a rail-to-rail output stage, which allows for a wider dynamic range, especially useful in low-voltage operations.
  • Stable with Capacitive Loads: It is designed to be stable with capacitive loads, which is critical for applications with highly capacitive sources or long cables.

Applications

The versatility of the MAX301ESE makes it suitable for a multitude of applications, including:

  • Portable and battery-powered equipment
  • Sensor signal conditioning
  • Data acquisition systems
  • Medical devices
  • Analog filters
  • Notebook computers

Package and Reliability

The MAX301ESE is available in a compact SOIC-16 package, which is conducive to space-constrained designs. Maxim Integrated ensures high reliability and performance consistency, which is why this op-amp is a trusted choice for engineers and designers seeking a robust solution for their circuit designs.

Overall, the MAX301ESE from Maxim Integrated stands out as an efficient and precise operational amplifier that caters to the needs of modern, power-conscious electronic systems, while maintaining the quality and reliability that designers have come to expect from Maxim Integrated products.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess