EN
  • EN
  • DE

MAX30102EFD+

Part No MAX30102EFD+
Manufacturer Maxim Integrated
Catalog Specialized Sensors
Description IC SENSOR OXIMETER/HEARTRATE / Oximeter/Heart Rate Sensor I2C Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Specialized Sensors
Mfr Maxim Integrated
Package Tray
Product Status Active
Sensor Type Oximeter/Heart Rate
Output Type I2C
Temperature Range - Operating -40°C ~ 85°C (TJ)
Base Product Number MAX30102
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 483019-MAX30102EFD+
Ultra Librarian 3D Model Ultra Librarian MAX30102EFD+ CAD Model

Description

The MAX30102EFD+ is a sophisticated health monitoring device designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This compact sensor module is specifically engineered for wearable devices where it measures the oxygen saturation (SpO2) levels in the blood and monitors heart rate with remarkable precision.

Key Features:

  • Integrated LEDs, Photo Detector, and Optics: The device includes red and infrared LEDs along with a very sensitive photodetector, making it highly effective for pulse oximetry.
  • Advanced Optical Technology: Utilizing proprietary algorithms, the MAX30102EFD+ is capable of rejecting ambient light, ensuring accurate measurements even in challenging conditions.
  • Ultra-Low Power Operation: Designed for power-sensitive wearable devices, it operates on minimal power without compromising performance, thus extending the battery life of the host device.
  • Compact and Robust Design: The sensor is housed in a tiny 5.6mm x 3.3mm x 1.55mm, 14-pin optical module with an integrated cover glass for optimal signal-to-noise ratio.

Applications:

  • Wearable Devices
  • Fitness Assistant Devices
  • Medical Monitoring Systems
  • Smartphones

The MAX30102EFD+ is ideal for a broad range of applications, especially in the growing market of personal health monitoring. Whether integrated into a smartwatch, fitness band, or a specialized medical device, this sensor provides reliable data for users and healthcare professionals alike. With its ease of integration and industry-leading performance, the MAX30102EFD+ is the go-to choice for developers looking to add health monitoring capabilities to their products.

With Maxim Integrated's commitment to quality and innovation, the MAX30102EFD+ stands out as a top-tier sensor for anyone looking to incorporate pulse oximetry and heart rate detection into their designs.

You May Also Be Interested in

Omron
SENSOR TOUCH MOD 1 INPUT 5MS
Need more? Email Us
Omron
THERMOSENSOR INFRARED
Need more? Email Us
Omron
SENSOR VOLTAGE .2-12V AC/DC-INPT
Need more? Email Us
Omron
VOLT SENSOR 125VDC DC/AC SELECT
Need more? Email Us
Omron
ELECTRODE UNDERWATER DUAL 100M
Need more? Email Us
Omron
THERMOSENSOR INFRARED
Need more? Email Us
Omron
SENSOR ES1-N INFRARED USB
Need more? Email Us
Omron
SENSOR TOUCH MOD 1 IN COIL W/ANT
Need more? Email Us
Omron
SENSOR VOLTAGE 12VDC PLUG-IN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9702 $51.8808
9+ $12.1493 $109.3437
13+ $11.7389 $152.6057
19+ $10.9180 $207.4420
24+ $10.5075 $252.1800
30+ $10.0971 $302.9130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,485 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess