EN
  • EN
  • DE

MAX86141ENP+T

Part No MAX86141ENP+T
Manufacturer Maxim Integrated
Catalog Specialized Sensors
Description IC SENSOR OXIMETER/HEARTRATE / Oximeter/Heart Rate Sensor SPI Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Specialized Sensors
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tape & Reel
Product Status Active
Sensor Type Oximeter/Heart Rate
Output Type SPI
Temperature Range - Operating -40°C ~ 85°C (TA)
Base Product Number MAX86141
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353547-MAX86141ENP+T
Ultra Librarian 3D Model Ultra Librarian MAX86141ENP+T CAD Model

Description

Maxim Integrated MAX86141ENP+T Optical Sensor

The Maxim Integrated MAX86141ENP+T is a highly integrated, low-power optical sensor designed for precision heart rate monitoring and pulse oximetry. This compact sensor module is an ideal solution for wearable devices, fitness trackers, and smartwatches due to its small form factor and high performance in biometric sensing applications.

The MAX86141ENP+T combines two LEDs, a photodetector, and advanced analog front-end (AFE) electronics in a single package. This integration facilitates the design of compact and power-efficient applications without sacrificing accuracy and reliability. The AFE includes a programmable current for the LEDs, a high dynamic range, and a high-resolution ADC, ensuring precise measurement of the photodetector's signal.

One of the key features of the MAX86141ENP+T is its ability to operate in both single and dual-LED mode. This flexibility allows designers to choose the most appropriate configuration for their specific application. In dual-LED mode, the sensor can perform simultaneous green and IR LED measurements, which is essential for accurate pulse oximetry readings.

Moreover, the sensor supports a range of data rates and includes a built-in FIFO memory, which can store up to 32 samples. This feature reduces the demand on the host processor, as it can retrieve data from the FIFO at its convenience, leading to lower system power consumption.

The MAX86141ENP+T operates on a supply voltage of 1.8V for the analog supply and 1.2V to 3.6V for the digital supply, which makes it compatible with most low-power MCUs and processors used in wearable devices. Additionally, it communicates with the host processor via a standard I2C interface, simplifying integration into existing designs.

With its low power consumption, high integration, and advanced features, the Maxim Integrated MAX86141ENP+T optical sensor is an excellent choice for developers looking to incorporate reliable heart rate and SpO2 monitoring into their health and fitness applications.

You May Also Be Interested in

Omron
SENSOR VOLTAGE 100VAC PLUG-IN
Need more? Email Us
Omron
SENSOR K7L LIQ LEAK OPEN COL OUT
Need more? Email Us
Omron
SENS RELAY-OUT TIMER 3M RETRO
Need more? Email Us
Omron
ELECTRODE UNDERWATER SGL 40M
Need more? Email Us
Omron
SENSOR ES1 INFRARED ANALOG
Need more? Email Us
Omron
VOLTAGE SENSOR 24VDC PLUG-IN
Need more? Email Us
Omron
ELECTRODE UNDERWATER DUAL 20M
Need more? Email Us
Omron
SENS RELAY-OUT TIMER 10M T-BEAM
Need more? Email Us
Omron
VOLTAGE SENSOR 220VAC PLUG-IN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0230 $54.2070
21+ $4.9419 $103.7799
32+ $4.7875 $153.2000
44+ $4.6331 $203.8564
56+ $4.4786 $250.8016
75+ $4.0153 $301.1475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,648 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess