EN
  • EN
  • DE

MAX30100EFD+

Part No MAX30100EFD+
Manufacturer Maxim Integrated
Catalog Specialized Sensors
Description IC SENSOR OXIMETER/HEARTRATE / Oximeter/Heart Rate Sensor Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Specialized Sensors
Mfr Maxim Integrated
Package Tray
Product Status Obsolete
Sensor Type Oximeter/Heart Rate
Base Product Number MAX301
Standard Package 100 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 702820-MAX30100EFD+
Ultra Librarian 3D Model Ultra Librarian MAX30100EFD+ CAD Model

Description

The MAX30100EFD+ is a high-performance, integrated pulse oximetry and heart-rate monitor sensor solution from Maxim Integrated. It combines two LEDs, a photodetector, optimized optics, and low-noise analog signal processing to detect pulse oximetry and heart-rate signals.

Key Features

  • Integrated LEDs, Photo Sensor, and High-Performance Analog Front-End: The MAX30100EFD+ is equipped with red and infrared LEDs for pulse oximetry measurements and a photodetector for detecting the light reflected from the blood underneath the skin.
  • Low Power Consumption: Designed for wearable devices where power efficiency is crucial, the MAX30100EFD+ operates on a low power supply voltage of 1.8V for the sensor and 3.3V for the internal LEDs, ensuring long battery life for portable applications.
  • Advanced Functionality: The device features programmable sample rates and LED current for use in a wide range of applications, including fitness and medical wearable devices.
  • High SNR: Provides robust pulse readings with high signal-to-noise ratio (SNR), enabling accurate measurements even under challenging conditions.

Applications

The MAX30100EFD+ is ideal for a variety of applications, including:

  • Wearable Devices
  • Fitness Monitoring Equipment
  • Medical Monitoring Devices

Technical Specifications

Parameter Value
Supply Voltage 1.8V (sensor), 3.3V (LEDs)
Operating Temperature -40°C to +85°C
Communication Interface I²C-compatible

The MAX30100EFD+ is available in a compact 14-pin optical module that can be easily integrated into a wide range of health-related consumer products. With its advanced features and low power consumption, it is a top choice for designers looking to create innovative and efficient health monitoring devices.

You May Also Be Interested in

Acconeer AB
SENSOR RADAR SENSOR DIGITAL SPI
Lowest to $16.1279
NXP / Nexperia
IC SENSOR MULTICHIP XZAXIS 24QFN
Lowest to $8.7427
LEM
Signal Conditioners & Signal Converters Voltage transducer DVL 1000
Need more? Email Us
TT Electronics
SENSOR TUBE LIQUID SENSOR ANLG
Need more? Email Us
Analog Devices Inc.
SENSOR - OXIMETER/HEART RATE I2C
Lowest to $8.4414
NXP / Nexperia
SENSOR TIRE PRESSURE RF
Need more? Email Us
LEM
SENSOR DVL VOLTAGE CURRENT
Need more? Email Us
STMicroelectronics
SENSOR 3D ORIENT DETECT DIG OUT
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT
Lowest to $3.5412

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4587 $70.3761
6+ $19.2482 $115.4892
9+ $18.6467 $167.8203
12+ $18.0452 $216.5424
15+ $17.4437 $261.6555
20+ $15.6391 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess