EN
  • EN
  • DE

MAX3001EEBP+

Part No MAX3001EEBP+
Manufacturer Maxim Integrated
Catalog Logic - Translators, Level Shifters
Description PLUS 1.2V TO PLUS 5.5V, PLUS MIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr Maxim Integrated
Package Bulk
Product Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 8
Voltage - VCCA 1.2 V ~ 5.5 V
Voltage - VCCB 1.65 V ~ 5.5 V
Output Type Tri-State, Non-Inverted
Data Rate 4Mbps
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-WFBGA, CSPBGA
Supplier Device Package 20-UCSP (2.03x2.54)
Base Product Number MAX3001
Standard Package 130 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 702816-MAX3001EEBP+
Ultra Librarian 3D Model Ultra Librarian MAX3001EEBP+ CAD Model

Description

The MAX3001EEBP+ from Maxim Integrated is a robust, high-performance level translator designed to provide seamless voltage level translation for mixed-signal environments. This device is part of Maxim's extensive line of interface components that are engineered to facilitate communication between devices operating at different voltage levels, enhancing compatibility in multi-voltage systems.

Key Features

  • Bidirectional Level Translation: The MAX3001EEBP+ offers bidirectional level shifting between high-voltage and low-voltage digital signal levels, which is essential for interfacing devices with different logic levels.
  • Wide Voltage Range: It operates over a broad voltage range, with the VCC operating from 1.2V to 3.6V and the VL operating from 1.65V to 5.5V, providing versatility in various application scenarios.
  • Low Quiescent Current: With its low quiescent current consumption, this level translator is an ideal choice for power-sensitive applications.
  • High-Speed Operation: The device supports high-speed signal propagation with minimal propagation delay, making it suitable for high-frequency applications.
  • Robust ESD Protection: The MAX3001EEBP+ includes integrated ESD protection circuits, safeguarding the device against electrostatic discharge events.

Applications

The MAX3001EEBP+ is a versatile component that can be used in a variety of applications, including:

  • Cellular Phones
  • PDAs and Personal Communicators
  • Portable Instruments
  • Notebook Computers
  • Multi-Voltage Systems

Package and Quality

The device comes in a space-saving, 10-pin μDFN (Ultra Thin Dual Flat No-Lead) package, making it suitable for compact designs. Maxim Integrated is committed to high-quality standards, and the MAX3001EEBP+ is no exception, ensuring reliable performance across its intended applications.

Conclusion

In summary, the MAX3001EEBP+ level translator is a critical component for modern electronic designs that require reliable voltage level translation. Its combination of bidirectional interface, wide voltage range compatibility, low power consumption, and high-speed operation makes it an excellent choice for designers looking to bridge the gap between different logic levels in their devices.

You May Also Be Interested in

ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3114 $52.4560
95+ $1.0760 $102.2200
145+ $1.0424 $151.1480
200+ $1.0088 $201.7600
260+ $0.9751 $253.5260
345+ $0.8743 $301.6335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,402 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess