EN
  • EN
  • DE

MAX2992ECB+T

Part No MAX2992ECB+T
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TXRX MAC/PHY 64-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel - TR
Function Transceiver
Interface SPI, UART
Number of Circuits 1
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 702814-MAX2992ECB+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX2992
Introduction Date March 01, 2011
ECCN 5A991.b.1
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MAX2992ECB+T CAD Model

Description

The MAX2992ECB+T from Maxim Integrated is a state-of-the-art Power Line Communication (PLC) System-on-Chip (SoC) designed to facilitate robust communication over electrical power lines. It is an ideal solution for a wide range of applications, including home automation, smart energy, and remote monitoring systems. This highly integrated SoC combines the physical (PHY) and media access control (MAC) layers in accordance with the IEEE 1901.2 standard, enabling efficient and reliable communication in challenging electrical environments.

Built with a focus on performance and flexibility, the MAX2992ECB+T operates over a wide frequency range and incorporates advanced features such as automatic gain control, sophisticated error correction, and support for multiple modulation schemes. This ensures that the device can maintain a high-quality communication link even in the presence of noise and signal attenuation, which are common in power line channels.

The device is offered in a compact 64-pin TQFN package, which minimizes the footprint on the printed circuit board and is suitable for space-constrained applications. The MAX2992ECB+T is designed for easy integration into existing systems, with minimal external components required, significantly reducing the time to market for developers.

The SoC also features low-power operation, making it an excellent choice for applications that require energy efficiency. With support for a wide range of supply voltages, the MAX2992ECB+T provides designers with the flexibility to use it in various power line communication scenarios.

Maxim Integrated's commitment to quality and reliability is evident in the MAX2992ECB+T, with rigorous testing and validation ensuring that the device meets the highest standards. Developers looking to create robust and efficient PLC systems will find the MAX2992ECB+T to be an invaluable component in their design toolkit.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 64QFN
Need more? Email Us
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $23.0283
Others
Need more? Email Us
Infineon Technologies
Lowest to $85.6225
Others
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5125 $62.5625
12+ $10.2667 $123.2004
18+ $9.9459 $179.0262
24+ $9.6251 $231.0024
32+ $9.3042 $297.7344
42+ $8.3416 $350.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess