EN
  • EN
  • DE

MAX2990ECB+

Part No MAX2990ECB+
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC PLC MODEM OFDM BASED 64-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Power Line Communication Modem (PLC)
Number of Circuits 1
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-LQFP (10x10)
Includes Automatic Repeat Request (ARQ), Forward Error Correction (FEC), Jammer Cancellation
Win Source Part Number 141852-MAX2990ECB+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2990ECB+ CAD Model

Description

Maxim Integrated MAX2990ECB+ Power Line Communication SoC

The MAX2990ECB+ from Maxim Integrated is a state-of-the-art integrated power line communication (PLC) system-on-chip (SoC) designed to facilitate robust communication over electrical wiring. This advanced chip is engineered to support a wide range of applications, including energy management systems, smart grid infrastructure, home automation, and remote monitoring and control systems. The MAX2990ECB+ is an ideal solution for developers looking for a reliable and efficient way to implement PLC technology in their products.

At the heart of the MAX2990ECB+ is a powerful 32-bit MAXQ30 microcontroller core, which provides ample processing capabilities for complex communication protocols and application-specific tasks. The SoC integrates a physical layer (PHY) modem that operates in the CENELEC A, B, C, and D frequency bands, making it versatile for use in various international markets. With its advanced modulation schemes, the MAX2990ECB+ ensures reliable data transmission even in noisy power line environments.

The device also includes a built-in forward error correction (FEC) mechanism to enhance data integrity, along with a robust encryption engine for secure data communication. This feature is particularly important for applications that require confidentiality and protection against tampering or unauthorized access.

The MAX2990ECB+ is designed with low power consumption in mind, making it suitable for energy-sensitive applications. It can operate in multiple power-saving modes, allowing developers to balance performance with energy efficiency according to their application needs.

For ease of integration, the MAX2990ECB+ comes in a compact 64-pin TQFP package, which is suitable for space-constrained designs. The device is also supported by a comprehensive development ecosystem, including evaluation kits and reference designs, to help accelerate the development process and reduce time-to-market for new products.

Overall, the Maxim Integrated MAX2990ECB+ offers a powerful and flexible solution for developers looking to leverage the advantages of PLC technology in their systems. With its robust features, low power consumption, and support for international standards, the MAX2990ECB+ stands out as a top choice for a wide array of communication applications.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Lowest to $92.5374
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.8181 $81.8181
2+ $67.1328 $134.2656
3+ $65.0349 $195.1047
4+ $62.9370 $251.7480
5+ $60.8391 $304.1955
6+ $54.5454 $327.2724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,483 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess