EN
  • EN
  • DE

DS26521L+

Part No DS26521L+
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TXRX T1/E1/J1 64-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tray
Function Transceiver
Interface LIU
Number of Circuits 1
Operating Supply Voltage 3.135 V ~ 3.465 V
Operating Supply Current 104mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 718260-DS26521L+
Popularity Medium
Supply and Demand Status Limited
Family Name DS26521
Introduction Date February 02, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date End of life (Obsolete)
Ultra Librarian 3D Model Ultra Librarian DS26521L+ CAD Model

Description

The DS26521L+ from Maxim Integrated is a highly versatile and robust transceiver designed for telecommunications and networking applications. This integrated circuit is part of Maxim's extensive line of telecommunications products, which are known for their reliability and performance.

Key Features

  • Multi-Protocol Support: The DS26521L+ supports a wide range of protocols, including T1, E1, and J1, making it suitable for various international standards and simplifying design processes for global markets.
  • High Integration: This transceiver integrates line interface, framer, and LIU (Line Interface Unit) functions into a single chip, reducing the component count and board space requirements.
  • Flexible Clocking Options: It offers several clocking options, including recovery from the receive line or an external clock source, providing designers with the flexibility to meet different system requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the DS26521L+ operates with low power consumption, making it ideal for power-sensitive applications.
  • Jitter Attenuation: The built-in jitter attenuator ensures signal integrity, even in environments with high levels of noise and interference.
  • Diagnostic Features: It comes with a comprehensive set of diagnostic tools, including loopback capabilities and error counters, which facilitate troubleshooting and maintenance.

Applications

The DS26521L+ is well-suited for a variety of applications within the telecommunications sector, including:

  • Digital loop carriers
  • Wireless base station controllers
  • PBX (Private Branch Exchange) systems
  • Channel banks
  • Test equipment

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products, and the DS26521L+ is no exception. It is designed to meet stringent industry standards for performance and reliability, ensuring a long operational life and consistent functionality in a wide range of environmental conditions.

Conclusion

In conclusion, the DS26521L+ from Maxim Integrated is a comprehensive solution for telecommunications interfaces, offering multi-protocol support, high integration, and advanced features in a single package. It is an excellent choice for designers and engineers looking to create efficient, reliable, and high-performance telecommunications systems.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Lowest to $124.3230
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $242.7175 $242.7175
2+ $217.6089 $435.2178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 266 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess