EN
  • EN
  • DE

VSC8514XMK-14

Part No VSC8514XMK-14
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 138QFN / Telecom IC Ethernet 138-QFN (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Telecom
Manufacturer Microchip Technology
Packaging Tray
Function Ethernet
Interface JTAG, SerDes, Serial
Number of Circuits 4
Voltage - Supply 0.95V ~ 1.05V, 2.38V ~ 2.62V
Temperature Range - Operating 0°C ~ 125°C
Mounting Surface Mount
Case / Package 138-VQFN Exposed Pad
Supplier Device Package 138-QFN (12x12)
Base Product Number VSC8514
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN 5A991B1
HTSUS 8542.39.0001
Standard Package 152
Win Source Part Number 1321921-VSC8514XMK-14
Ultra Librarian 3D Model Ultra Librarian VSC8514XMK-14 CAD Model

Description

Microchip Technology's VSC8514XMK-14

The VSC8514XMK-14 is a cutting-edge product from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This versatile device is designed to cater to the demanding needs of today's high-speed networking and communication infrastructures, offering a blend of performance, power efficiency, and reliability.

Key Features

  • Integrated Quad PHY: The VSC8514XMK-14 features a quad-port Gigabit Ethernet PHY, supporting 10/100/1000BASE-T operations. This enables flexible connectivity options for a variety of network configurations and ensures compatibility with a wide range of network speeds.
  • Energy Efficient: Energy efficiency is at the core of this product, with features like Energy Efficient Ethernet (EEE) compliant with IEEE 802.3az standards, which helps in reducing power consumption during periods of low data activity.
  • Advanced Signal Processing: The device boasts advanced signal processing techniques that enhance signal integrity and enable reliable operation over extended cable lengths, making it ideal for complex network topologies.
  • Robust Security: Security is a priority for network devices, and the VSC8514XMK-14 incorporates robust security features to protect against unauthorized access and ensure secure data transmission.
  • Flexible Management Interface: It offers a flexible management interface, including both SPI and SMI options, providing versatility for system integration and management.
  • Industrial Temperature Range: The device is designed to operate reliably in a wide temperature range, making it suitable for industrial applications that require operation in extreme conditions.

Applications

The VSC8514XMK-14 is ideal for a range of applications, including:

  • Enterprise networking equipment such as switches and routers
  • Industrial automation and control systems
  • Networked multimedia systems
  • Carrier Ethernet switches and routers

With its robust feature set and Microchip Technology's commitment to quality, the VSC8514XMK-14 is a reliable choice for system designers looking to enhance their network performance while maintaining energy efficiency and security.

For more detailed technical specifications and application support, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Lowest to $124.3230
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.3817 $67.1451
6+ $18.3645 $110.1870
9+ $17.7906 $160.1154
12+ $17.2167 $206.6004
16+ $16.6428 $266.2848
21+ $14.9211 $313.3431
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,635 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess