The MAX291MJA is a high-performance, 8th-order, lowpass, switched-capacitor filter that significantly advances the state of the art in monolithic filter design. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this filter is designed for precision filtering applications in the industrial, medical, and communication markets.
Key Features
- Filter Type: 8th-order, lowpass, Bessel filter
- Operating Frequency: 0.1Hz to 25kHz programmable corner frequency
- Supply Voltage: Operates from a single +5V supply
- Dynamic Range: 90dB with a 5V supply
- Package: Available in a compact CERDIP package
Performance Advantages
The MAX291MJA offers exceptional performance with a nearly ideal phase and amplitude characteristics. Its 8th-order Bessel filter design provides a maximally flat group delay, which preserves the wave shape of filtered signals. This is particularly beneficial for applications requiring a low phase distortion and linear phase response.
Applications
The versatility of the MAX291MJA allows it to be used in a wide range of applications. It is particularly well-suited for anti-aliasing prior to A/D conversion, post-D/A smoothing filters, and signal processing applications where linear phase and low noise are important. The device's programmable nature also makes it ideal for systems that require flexibility in their filter design.
Design and Integration
Integrating the MAX291MJA into your design is straightforward, thanks to its user-friendly interface and the support provided by Maxim Integrated. The filter's cutoff frequency can be set by an external clock or controlled by an onboard oscillator. Additionally, its single supply operation and low power consumption make it an excellent choice for portable and battery-powered applications.
Conclusion
Overall, the MAX291MJA from Maxim Integrated offers a superior solution for designers seeking a high-performance, easy-to-use, and flexible filtering option. With its excellent dynamic range and low distortion, the MAX291MJA stands out as a top choice for precision filtering needs.