EN
  • EN
  • DE

MAX291ESA+T

Part No MAX291ESA+T
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description Active Filter Single SW-CAP Low Pass 8th Order 25kHz 8-Pin SOIC N T/R / IC FILTER LOWPASS 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Filter Type Butterworth, Low Pass Switched Capacitor
Frequency - Cutoff or Center 25kHz
Number of Filters 1
Filter Order 8th
Supply Voltage - Operating 4.75 V to 11 V, ±2.375 V to 5.5 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1067098-MAX291ESA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX291
Introduction Date December 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX291ESA+T CAD Model

Description

Maxim Integrated's MAX291ESA+T: High-Performance, 8th-Order, Lowpass, Switched-Capacitor Filters

The MAX291ESA+T from Maxim Integrated is a superior 8th-order, lowpass, switched-capacitor filter that delivers high-performance signal processing capabilities in a compact package. This precision filter is designed to provide a sharp cut-off and excellent frequency characteristics, making it an ideal choice for a wide range of applications, such as anti-aliasing for data acquisition systems, signal conditioning, and noise reduction in communication systems.

Featuring a user-selectable cutoff frequency that can be set by an external clock or a combination of clock and resistor, the MAX291ESA+T offers designers flexibility and precision in tuning the filter to their specific requirements. The filter's cutoff frequency is directly proportional to the clock frequency, allowing for easy adjustments to the filtering characteristics without needing to change components.

One of the key advantages of the MAX291ESA+T is its 8th-order filter design, which provides a steep roll-off beyond the cutoff frequency. This ensures that unwanted high-frequency noise and signals are effectively attenuated, resulting in a cleaner and more accurate output signal. Additionally, the device features a low-distortion design, which minimizes signal artifacts and preserves the integrity of the original signal.

The MAX291ESA+T operates from a single +5V supply, making it convenient for integration into existing systems without the need for additional power supplies. Its low power consumption is beneficial for battery-powered devices, where power efficiency is critical. The device also comes in a small 8-pin SOIC package, which is well-suited for space-constrained applications.

Engineered for reliability, the MAX291ESA+T includes a fully static operation and does not require any external components for filter setting, except for the clocking element. It is also characterized for operation over the extended industrial temperature range, ensuring stable performance in various environments.

In summary, Maxim Integrated's MAX291ESA+T is a versatile and reliable solution for high-quality signal filtering. With its precise cutoff frequency control, steep roll-off, and low distortion, this switched-capacitor filter is a valuable component for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849
Maxim Integrated
LOWPASS, BUTTERWORTH FILTER
Lowest to $5.5901
Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $41.4241
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866
Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $9.4670
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4168 $50.5008
15+ $6.9061 $103.5915
23+ $6.6903 $153.8769
31+ $6.4745 $200.7095
40+ $6.2587 $250.3480
54+ $5.6112 $303.0048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,043 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess