EN
  • EN
  • DE

MAX291CWE+T

Part No MAX291CWE+T
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description Active Filter Single SW-CAP Low Pass 8th Order 25kHz 16-Pin SOIC W T/R / IC FILTER LOWPASS 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Filter Type Butterworth, Low Pass Switched Capacitor
Frequency - Cutoff or Center 25kHz
Number of Filters 1
Filter Order 8th
Operating Supply Voltage 4.75 V ~ 11 V, ±2.375 V ~ 5.5 V
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 785736-MAX291CWE+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX291
Introduction Date August 26, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX291CWE+T CAD Model

Description

Maxim Integrated's MAX291CWE+T: High-Performance, 8th-Order, Lowpass, Switched-Capacitor Filters

The MAX291CWE+T is a highly integrated, 8th-order, lowpass, switched-capacitor filter that offers a precise and stable filtering solution for a myriad of applications. Manufactured by Maxim Integrated, a renowned leader in analog and mixed-signal products, this filter is designed to provide a sharp cutoff with very low noise, making it ideal for signal processing tasks where high performance is essential.

This filter operates from a single +5V supply and features a user-selectable cutoff frequency that can be easily programmed either with an external clock or by connecting a capacitor to the given pin. The MAX291CWE+T comes in a compact 16-SOIC package, offering excellent performance while saving board space.

One of the key attributes of the MAX291CWE+T is its 8th-order Butterworth filter characteristic. This provides an extremely flat passband and a very steep roll-off, ensuring minimal signal distortion within the passband and excellent attenuation of frequencies outside the desired range. The Butterworth filter design is renowned for its maximally flat frequency response, making it a preferred choice for audio applications and critical data-acquisition systems.

The device's switched-capacitor design allows for flexibility in filtering applications without the need for external resistors or capacitors to set the operating frequency, which simplifies the design and reduces component count. Additionally, the MAX291CWE+T features a low 0.01% THD (Total Harmonic Distortion) plus noise and a dynamic range of 90dB, making it suitable for high-fidelity audio systems and precision instrumentation.

Another advantage of the MAX291CWE+T is its fully differential inputs and outputs, which provide increased immunity to common-mode noise and allow for easy interfacing with other analog components. It also includes a shutdown mode that reduces power consumption when the filter is not in use, making it an energy-efficient choice for battery-powered devices.

In conclusion, the MAX291CWE+T from Maxim Integrated is a versatile, high-performance lowpass filter that offers ease of use, reliability, and the high-quality filtering necessary for demanding applications such as professional audio equipment, anti-aliasing for data acquisition systems, and signal conditioning for communications equipment.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $4.7822
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us
Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Analog Devices Inc.
CONTINUOUS TIME FILTER
Need more? Email Us
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess