EN
  • EN
  • DE

MAX2900ETI+

Part No MAX2900ETI+
Manufacturer Maxim Integrated
Catalog RF Transmitters
Description IC TX 915MHZ 200MW 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
Frequency 902MHz ~ 928MHz
Applications Meter Reading
Modulation or Protocol ASK, OOK
Power - Output 20dBm (100mW)
Current - Transmitting 40mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Operating Supply Voltage 2.7 V ~ 4.5 V
Operating Temperature Range -40°C ~ 85°C
Package 28-WFQFN Exposed Pad
Win Source Part Number 702794-MAX2900ETI+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX2900
Introduction Date August 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX2900ETI+ CAD Model

Description

Maxim Integrated MAX2900ETI+ Product Overview

The MAX2900ETI+ is an advanced, single-chip RF transmitter from Maxim Integrated, designed to deliver high performance and integration for a wide range of wireless applications. This highly integrated device is a perfect solution for those looking to implement efficient and reliable RF communication in their systems.

Key Features

  • Frequency Range: The MAX2900ETI+ operates in the 915MHz ISM band, making it suitable for a variety of industrial, scientific, and medical applications.
  • Power Output: It is capable of delivering up to +13dBm of output power, which can be adjusted through a 3-wire digital interface, ensuring flexible control over the signal strength as per the application's requirements.
  • Modulation: The device supports FSK modulation, allowing for robust data communication with better interference rejection, which is crucial in congested RF environments.
  • High Integration: The MAX2900ETI+ integrates a VCO, PLL, PA, and a fully buffered differential baseband input, significantly reducing the external component count and simplifying the design process.
  • Low Power Consumption: Designed with power efficiency in mind, it is an ideal choice for battery-powered applications, helping to extend the operational life of portable devices.
  • Package: It comes in a compact 28-pin TQFN package, which minimizes the footprint on the PCB and is suitable for space-constrained applications.

Applications

The MAX2900ETI+ is versatile and can be used in various applications, such as:

  • Wireless Automatic Meter Reading (AMR)
  • Remote Keyless Entry (RKE) Systems
  • Home Automation and Security Systems
  • Telemetry and Remote Control Applications

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX2900ETI+ is no exception. It is designed to meet the high reliability standards required in industrial and commercial applications, ensuring dependable performance over its operational lifespan.

In conclusion, the MAX2900ETI+ from Maxim Integrated is a highly integrated RF transmitter that offers a combination of performance, efficiency, and ease of use, making it an excellent choice for designers looking to add wireless capabilities to their products.

You May Also Be Interested in

Atmel
UHF ASK/FSK TRANSMITTER
Need more? Email Us
Atmel
UHF ASK/FSK Transmitter
Lowest to $2.2869
Microchip Technology
RF TX IC ASK 310-350MHZ 24VQFN
Lowest to $3.5650
Silicon Labs
IC TRANSMITTER 10MSOP / RF Transmitter Antenna
Need more? Email Us
Microchip Technology
RF XMITTER ASK/FSK 433MHZ 24VQFN
Need more? Email Us
Texas Instruments
SINGLE-CHIP 433-MHz RF TRANSMITTER
Need more? Email Us
Melexis Technologies NV
RF TRANSMITTER ISM 433MHZ 8SOIC
Need more? Email Us
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $9.5969
Maxim Integrated
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.1402 $52.2804
5+ $21.4484 $107.2420
8+ $20.7781 $166.2248
10+ $20.1078 $201.0780
13+ $19.4376 $252.6888
18+ $17.4268 $313.6824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,850 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess