EN
  • EN
  • DE
  • IT

MAX2839ETN

Part No MAX2839ETN
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702785-MAX2839ETN
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2839ETN CAD Model

Description

Maxim Integrated MAX2839ETN Overview

The MAX2839ETN from Maxim Integrated is a cutting-edge, fully integrated 2.3GHz to 2.7GHz Wi-Fi/WiMAX RF transceiver designed to meet the needs of complex wireless communication systems. This high-performance component is engineered to streamline the design and development of mobile and fixed wireless access points, routers, and other RF front-end applications.

At the heart of the MAX2839ETN is its exceptional integration capability, which minimizes the need for external components. This transceiver incorporates a complete RF-to-baseband receive and baseband-to-RF transmit path, including all the necessary mixers, filters, amplifiers, and phase-locked loop (PLL) with voltage-controlled oscillator (VCO). Its high level of integration not only saves space on the PCB but also reduces power consumption, making it ideal for applications where efficiency and compact design are paramount.

The MAX2839ETN boasts a frequency range of 2.3GHz to 2.7GHz, covering most of the Wi-Fi and WiMAX bands, and supports multiple bandwidths from 5MHz to 40MHz. This versatility ensures compatibility with a wide range of existing and emerging wireless standards. Its dynamic range is optimized with an on-chip, low-noise amplifier (LNA) and a high-linearity power amplifier (PA), which provides excellent receiver sensitivity and robust transmitter output.

Additionally, the device features a fully differential design that reduces second-order distortion and improves isolation, leading to better performance and less interference in multi-radio devices. The MAX2839ETN also includes digital control for frequency and bandwidth calibration, which simplifies the manufacturing process and enhances the reliability of the end product.

Housed in a 56-pin TQFN package, the MAX2839ETN is designed with thermal efficiency in mind. Its compact footprint is ideal for space-constrained applications while ensuring optimal thermal management. With its advanced features and high level of integration, the MAX2839ETN from Maxim Integrated is a powerful solution for developers looking to push the boundaries of wireless communication technology.

You May Also Be Interested in

Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 209 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess