EN
  • EN
  • DE
  • IT

MAX2753EUA+T

Part No MAX2753EUA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702762-MAX2753EUA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2753EUA+T CAD Model

Description

Maxim Integrated MAX2753EUA+T VCO with Buffered Outputs

The MAX2753EUA+T is a high-performance Voltage-Controlled Oscillator (VCO) designed by Maxim Integrated, a company renowned for its innovative and reliable analog and mixed-signal engineering solutions. This compact, integrated VCO is specifically engineered to deliver a stable and precise frequency source for a wide range of applications, including wireless communication systems, instrumentation, and RF signal generation.

Encased in a small 8-pin µMAX package, the MAX2753EUA+T offers a frequency range of 650MHz to 1200MHz, making it a versatile component for various RF applications. Its design is optimized to provide low phase noise and excellent linearity, ensuring high-quality signal generation which is crucial for communication systems where signal integrity is paramount.

One of the standout features of the MAX2753EUA+T is its integrated output buffer, which provides isolation between the VCO and the load. This helps to maintain a consistent performance by reducing the effect of load variations on the VCO's frequency and phase noise characteristics. Additionally, the buffered outputs allow for direct connection to a mixer or prescaler without the need for external RF amplifiers, thereby simplifying the design and reducing the overall component count.

The device operates from a single +2.7V to +5.5V supply voltage, making it compatible with a variety of system power rails. The low power consumption of the MAX2753EUA+T makes it suitable for battery-powered devices where power efficiency is a critical concern. Moreover, the VCO's integrated varactor and feedback capacitors minimize the need for external components, which not only saves board space but also reduces the complexity of the RF design.

For ease of integration, the MAX2753EUA+T is offered in a tape-and-reel format, denoted by the '+T' suffix, which facilitates automated surface-mount assembly processes, thus accelerating production timelines and reducing manufacturing costs.

In conclusion, the Maxim Integrated MAX2753EUA+T VCO is an exceptional choice for designers seeking a reliable, high-performance frequency source with the benefits of a compact footprint, low power consumption, and simplified design integration. Whether for wireless communications or precision RF applications, this VCO stands out as a robust and efficient solution.

You May Also Be Interested in

Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6073 $59.8949
31+ $3.7815 $117.2265
48+ $3.6625 $175.8000
66+ $3.5447 $233.9502
85+ $3.4269 $291.2865
113+ $3.0723 $347.1699
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,610 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess