EN
  • EN
  • DE

MAX2745ECM+TD

Part No MAX2745ECM+TD
Manufacturer Maxim Integrated
Catalog RF Front End (LNA + PA)
Description IC GPS RF FRONT END 48TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
RF Type GPS
Frequency 1575.42MHz
Package / Case 48-TQFP Exposed Pad
Supplier Device Package 48-TQFP-EP (7x7)
Base Product Number MAX274
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8542.39.0001
Win Source Part Number 210092-MAX2745ECM+TD
Ultra Librarian 3D Model Ultra Librarian MAX2745ECM+TD CAD Model

Description

Maxim Integrated MAX2745ECM+TD GPS Receiver

The MAX2745ECM+TD from Maxim Integrated is a high-performance, single-chip GPS receiver designed for a wide range of applications that require precise location tracking and navigation capabilities. This advanced GPS solution is ideal for portable devices due to its low power consumption and small form factor.

Key Features:

  • Integrated LNA, VCO, and filter
  • Low power consumption for extended battery life
  • High sensitivity for improved signal acquisition
  • On-chip A/D converter and digital signal processing
  • Small 48-pin Thin QFN package

At the heart of the MAX2745ECM+TD is its ability to provide accurate GPS positioning under challenging conditions. It integrates a low-noise amplifier (LNA), voltage-controlled oscillator (VCO), and filtering components, which significantly reduce the need for external components and simplify the overall design process for engineers.

Energy efficiency is a critical aspect of modern GPS receivers, and the MAX2745ECM+TD excels in this area. Its low power consumption ensures that portable devices such as handheld GPS units, smartphones, and wearable technology can maintain longer battery life while providing continuous location tracking.

The device's high sensitivity allows for better signal acquisition and tracking, ensuring reliable performance even in areas where GPS signals are weak or partially obstructed. This makes the MAX2745ECM+TD an excellent choice for applications in urban environments, dense forests, or other challenging terrains.

Incorporating an on-chip A/D converter and digital signal processing capabilities, the MAX2745ECM+TD streamlines the process of converting analog signals to digital data, thus facilitating easier integration with microcontrollers and other digital systems. This feature also contributes to the device's ability to deliver high-precision location data.

The compact 48-pin Thin QFN package of the MAX2745ECM+TD makes it an ideal choice for space-constrained applications, allowing designers to incorporate GPS functionality without compromising on the overall size of their products.

Overall, the Maxim Integrated MAX2745ECM+TD GPS receiver is a versatile and robust solution for adding high-quality GPS capabilities to a variety of electronic devices.

You May Also Be Interested in

Texas Instruments
Lowest to $1.1758
Atmel
IC BLUETOOTH FRONT-END 20SSOP
Need more? Email Us
Microchip Technology
IC INT ONE-CHIP FRONT END 64VQFN
Lowest to $6.8828
Microchip Technology
Three-Channel Analog Front-End Device | IC KEYLESS ENTRY AFE 14DIP
Need more? Email Us
Texas Instruments
IC RF FRONT END 2.4GHZ 16QFN
Lowest to $1.4164
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $0.9624
Skyworks Solutions Inc.
IC FRONTEND MOD 802.11N DL 28QFN / Module 802.11b/g/a/n 2.5GHz 28-Pin QFN EP T/R
Lowest to $1.6320
Analog Devices Inc.
IC PROCESSOR FRONT END 64LFCSP
Need more? Email Us
Skyworks Solutions Inc.
CAT0 LTE UNIVERSAL IOT FEM
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7591 $58.7955
12+ $9.6477 $115.7724
19+ $9.3463 $177.5797
26+ $9.0448 $235.1648
34+ $8.7434 $297.2756
45+ $7.8390 $352.7550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,710 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess