EN
  • EN
  • DE

MAX2661EUT+T

Part No MAX2661EUT+T
Manufacturer Maxim Integrated
Catalog RF Mixers
Description RF Mixer IC Cellular, ISM, PCS, WLAN Up Converter 400MHz ~ 2.5GHz SOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Mixers
Manufacturer Maxim Integrated
Packaging Reel(TR)
RF Type Cellular, ISM, PCS, WLAN
Frequency 400MHz ~ 2.5GHz
Number of Mixers 1
Gain 8.2dB
Noise Figure 11.9dB
Secondary Attributes Up Converter
Current - Supply 8.3mA
Operating Supply Voltage 2.7 V ~ 5.5 V
Package SOT-23-6
Manufacturer Device Package SOT-23-6
Win Source Part Number 021381-MAX2661EUT+T
Ultra Librarian 3D Model Ultra Librarian MAX2661EUT+T CAD Model

Description

Maxim Integrated MAX2661EUT+T Low-Noise Amplifier

The MAX2661EUT+T from Maxim Integrated is a high-performance, low-noise amplifier (LNA) designed for a wide range of applications, including GPS, ISM, and WLL systems. This versatile LNA features a compact design, making it an excellent choice for space-constrained applications where performance cannot be compromised.

The MAX2661EUT+T operates within a frequency range of 400MHz to 2500MHz, providing a flexible solution for various RF systems. It delivers a high gain of 19dB with a low noise figure of 1.4dB, ensuring signal integrity and improving the sensitivity of the receiving system. The device is optimized for 1575.42MHz, making it particularly well-suited for GPS applications.

With an integrated bypass mode, the MAX2661EUT+T can easily switch between high-gain and low-gain modes, allowing for a dynamic response to varying signal conditions. This feature is critical for systems that require both sensitivity and the ability to handle strong signal environments without saturation.

The LNA is housed in a tiny 6-pin SOT23 package, which not only saves board space but also simplifies the design process. It operates from a single supply voltage of 1.6V to 3.3V, making it compatible with most common power supply standards and ideal for battery-powered devices.

For added convenience, the MAX2661EUT+T includes a power-down feature that reduces the current consumption to a mere 1µA, providing significant power savings for portable and low-power applications. This power-saving capability, combined with its robust performance, makes the MAX2661EUT+T an excellent choice for designers looking to enhance the performance of their RF systems without increasing power consumption.

Overall, the Maxim Integrated MAX2661EUT+T LNA is a high-quality component that offers a blend of performance, flexibility, and efficiency, suitable for a broad range of RF applications. Its integration of advanced features in a small footprint ensures that it meets the needs of the latest wireless communication systems.

You May Also Be Interested in

Analog Devices Inc.
CELLULAR RFIC DOWNCONVERTER, 0.7 - 1.0 GHz | IC MIXER LO/IF AMP 16SSOP
Lowest to $8.0353
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 7 - 10 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Lowest to $174.4361
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess