EN
  • EN
  • DE

MAX2659ELT

Part No MAX2659ELT
Manufacturer Maxim Integrated
Catalog Misc Products
Description GPS/GNSS Low-Noise Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829718-MAX2659ELT
Ultra Librarian 3D Model Ultra Librarian MAX2659ELT CAD Model

Description

Maxim Integrated MAX2659ELT High-Gain, Low-Noise Amplifier

The MAX2659ELT from Maxim Integrated is a state-of-the-art, high-gain, low-noise amplifier (LNA) designed to provide optimal performance for GPS, Galileo, and GLONASS applications. This advanced amplifier is housed in a compact, 6-pin µDFN package, making it an ideal solution for space-constrained applications such as mobile handsets, GPS accessories, and personal navigation devices.

With its exceptional noise figure of just 0.8dB at 1.575GHz, the MAX2659ELT ensures a clear and strong signal reception, which is crucial for accurate location tracking and reliable satellite communication. The LNA operates over a wide frequency range, making it versatile for various satellite systems. Its high gain of 20.5dB allows for improved signal amplification, which is particularly beneficial in environments where signal strength is compromised.

The MAX2659ELT is designed with an active bias circuit that enables stable performance over temperature and process variations. This feature ensures consistent operation and longevity of the device, regardless of external conditions. Additionally, the LNA offers a flexible supply voltage range from 1.6V to 3.3V, accommodating a variety of power requirements and making it compatible with most GPS receivers and system designs.

One of the key advantages of the MAX2659ELT is its integrated filter that provides excellent out-of-band rejection, minimizing the potential for interference from adjacent frequency bands. This results in a cleaner signal and more reliable performance. Moreover, the device is equipped with an external shutdown feature, which allows for additional power savings by shutting down the LNA when it is not in use.

Maxim Integrated's commitment to quality and performance is evident in the MAX2659ELT. With its advanced features, this LNA is an excellent choice for designers seeking to enhance the performance of their satellite communication systems while maintaining a small form factor. The MAX2659ELT is RoHS compliant and available for order, ready to elevate the capabilities of your next GPS-enabled project.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0612 $53.0600
105+ $0.9941 $104.3805
160+ $0.9605 $153.6800
225+ $0.8933 $200.9925
295+ $0.8598 $253.6410
365+ $0.8262 $301.5630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess