Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8-Bit 10MHz 8KB (4K x 16) FLASH 20-SOIC
Manufacturer Microchip Technology
Series AVR® ATtiny
Package Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 10MHz
Connectivity USI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 11x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name ATtiny861
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 1611-ATTINY861V-10SURTRINACTIVE, 1611-ATTINY861V-10SURDKRINACTIVE, ATTINY861V-10SURDKR, 1611-ATTINY861V-10SURTR-ND, ATTINY861V10SUR, ATTINY861V-10SUR-ND, ATTINY861V-10SURTR, 1611-ATTINY861V-10SURTR, 1611-ATTINY861V-10SURDKR-ND, 1611-ATTINY861V-10SURDKR, ATTINY861V-10SURCT, 1611-ATTINY861V-10SURCT
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912250-ATTINY861V-10SUR
Ultra Librarian 3D Model Ultra Librarian ATTINY861V-10SUR CAD Model

Description

Microchip Technology ATTINY861V-10SUR

The ATTINY861V-10SUR is a high-performance, low-power AVR 8-bit microcontroller produced by Microchip Technology, a leading manufacturer of microcontroller, mixed-signal, analog, and Flash-IP solutions. This particular model is part of the popular tinyAVR series, which is well-known for offering a rich feature set in a compact package. The ATTINY861V-10SUR is designed to deliver both power efficiency and processing capability, making it an ideal choice for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key features of the ATTINY861V-10SUR include:

  • CPU Speed: 10MHz internal oscillator, providing a balance between speed and power consumption.
  • Program Memory: 8KB of in-system self-programmable flash, allowing for robust application development.
  • SRAM: 512 Bytes, offering sufficient temporary data storage for complex operations.
  • EEPROM: 512 Bytes, enabling persistent data storage for critical application parameters.
  • I/O Pins: 16 programmable I/O lines, providing ample interface options with peripherals and sensors.
  • Operating Voltage: 1.8V - 5.5V, which allows for flexibility in different power environments and battery-operated applications.
  • Temperature Range: -40°C to 85°C, ensuring reliable operation under extreme conditions.
  • Advanced Peripherals: Including an 8-channel 10-bit A/D converter, Universal Serial Interface (USI), and two 8-bit timer/counters with PWM channels.

This microcontroller comes in a surface-mount 20-SOIC package and is characterized by its ease of use, with support for the AVR microcontroller ecosystem. Tools like Atmel Studio and the AVRISP mkII enable developers to efficiently program and debug their applications. The ATTINY861V-10SUR also supports the QTouch Library, making it simple to implement capacitive touch interfaces.

Whether you are developing power-sensitive battery applications, complex control systems, or user-friendly interfaces, the ATTINY861V-10SUR from Microchip Technology offers a versatile and reliable solution that can meet the demands of your next project.

You May Also Be Interested in

STMicroelectronics
CONTROLLER / PROCESSOR / ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit 550MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Lowest to $14.1429
ECAD model for STM32H723ZET6
Renesas Electronics America
IC MCU 16BIT 256KB FLSH 100LFQFP / M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)
Lowest to $130.7662
ECAD model for M30624FGPGP#U9C
Microchip Technology
IC MCU 16BIT 32KB FLASH 48TQFP
Need more? Email Us
ECAD model for DSPIC33CK32MP205-E/PT
Microchip Technology
IC MCU 16BIT 128KB FLASH 64TQFP / dsPIC Automotive, AEC-Q100, dsPIC™ 33EV, Functional Safety (FuSa) Microcontroller IC 16-Bit 60 MIPs 128KB (43K x 24) FLASH 64-TQFP (10x10)
Lowest to $7.3982
ECAD model for DSPIC33EV128GM106-E/PT
Infineon Technologies
IC MCU 32BIT 288KB FLASH 64LQFP / ARM® Cortex®-M4F FM4 MB9B360L Microcontroller IC 32-Bit Single-Core 160MHz 288KB (288K x 8) FLASH 64-LQFP (10x10)
Need more? Email Us
ECAD model for CY9BF364LPMC1-G-JNE2
STMicroelectronics
CONTROLLER / PROCESSOR / ARM® Cortex®-M33 STM32U5 Microcontroller IC 32-Bit 160MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
Lowest to $8.2612
ECAD model for STM32U575ZIT6
NXP / Nexperia
IC MCU 32BIT ROMLESS 160QFP / CPU32 M683xx Microcontroller IC 32-Bit Single-Core 20MHz ROMless 160-QFP (28x28)
Lowest to $147.7273
ECAD model for SC68376BACAB20
Microchip Technology
IC MCU 8BIT 16KB FLASH 64LQFP / 80C51 AT89C513x Microcontroller IC 8-Bit 48MHz 16KB (16K x 8) FLASH 64-LQFP (10x10)
Lowest to $15.7628
ECAD model for AT89C5130A-RDRUM
Infineon Technologies
IC MCU 32BIT 128KB FLASH 68QFN / ARM® Cortex®-M0 PSOC® 4 CY8C42xx-L Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 68-QFN (8x8)
Lowest to $14.4037
ECAD model for CY8C4247LTI-L485

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0120 $54.1080
21+ $4.9330 $103.5930
32+ $4.7788 $152.9216
44+ $4.6247 $203.4868
56+ $4.4705 $250.3480
75+ $4.0080 $300.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,930 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention