Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Frequency 925MHz ~ 960MHz, 1.805GHz ~ 1.88GHz
Gain 19.5dB
Noise Figure 5.3dB
RF Type GPS, PCS, DCS
Voltage - Supply 2.7V ~ 3.3V
Current - Supply 5.9mA
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-uMAX
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 630087-MAX2651EUB
Ultra Librarian 3D Model Ultra Librarian MAX2651EUB CAD Model

Description

The MAX2651EUB from Maxim Integrated is a high-performance, low-noise amplifier (LNA) designed to provide optimal signal amplification in wireless and broadband communication systems. This compact and efficient LNA is ideal for applications requiring a combination of minimal power consumption and maximum signal quality, such as GPS receivers, wireless LANs, and cellular base stations.

Key Features

  • Wide Frequency Range: The MAX2651EUB operates across a broad frequency spectrum, making it suitable for various applications in the RF domain.
  • Low Noise Figure: With a low noise figure, this amplifier minimizes the addition of unwanted noise to the signal, ensuring clear and reliable communication.
  • High Gain: It offers high gain levels, which enhances the signal strength and improves the overall performance of the communication system.
  • Adjustable Current: The device allows for adjustable supply current, enabling users to balance between performance and power consumption based on the application's requirements.
  • Power-Down Mode: Includes a power-down mode feature for additional power savings when the amplifier is not in use.
  • MicroMAX Package: The MAX2651EUB comes in a compact MicroMAX package, which is ideal for space-constrained applications.

Applications

  • Global Positioning Systems (GPS)
  • Wireless Local Area Networks (WLAN)
  • Cellular Base Stations
  • Other RF Systems

Technical Specifications

The MAX2651EUB operates with a supply voltage range of 2.7V to 5.5V, accommodating various system designs. It can function over a wide temperature range, ensuring reliability and performance under different environmental conditions. The device's advanced design provides a high third-order intercept point (IP3), which is critical for maintaining signal integrity in the presence of strong interfering signals.

Conclusion

The Maxim Integrated MAX2651EUB LNA is a versatile and reliable component for any RF communication system, offering exceptional performance with low power consumption. Its small footprint and comprehensive feature set make it an excellent choice for designers looking to enhance their communication systems' signal quality without sacrificing space or energy efficiency.

You May Also Be Interested in

Skyworks Solutions Inc.
3X3 WCDMA BAND 1 PAM / RF Amplifier IC
Need more? Email Us
ECAD model for SKY77182-14
STMicroelectronics
IC AMP GPS LOW NOISE SOT-666
Lowest to €0.4323
ECAD model for SMA661ASTR
ON Semiconductor
IC MMIC AMP WIDEBAND MCPH6
Lowest to €0.5408
ECAD model for SMA3103-TL-E
Skyworks Solutions Inc.
IC RF AMP 2496-2690MHZ LTE 16LGA / RF Amplifier IC LTE 16-LGA (5x5)
Lowest to €6.4165
ECAD model for SKY66297-11
Analog Devices Inc.
0.5 dB LSB GaAs MMIC 6-BIT DIGITAL VARIABLE GAIN AMPLIFIER, 50 MHz - 1 GHz | IC RF AMP GP 50MHZ-1GHZ 32QFN
Need more? Email Us
ECAD model for HMC627LP5E
Maxim Integrated
IC RF AMP 698MHZ-2.8GHZ 64QFN / RF Amplifier IC 698MHz ~ 2.8GHz 64-QFN (9x9)
Lowest to €95.3401
ECAD model for SC1889A-00B00E
Nisshinbo Micro Devices Inc.
IC AMP GALIL 1.575/1.602GHZ MOD
Lowest to €0.7528
ECAD model for NJG1159PHH-TE1
Skyworks Solutions Inc.
IC RF AMP WLAN 2.4GHZ 16QFN / RF Amplifier IC
Lowest to €1.0382
ECAD model for SKY65006-348LF
Skyworks Solutions Inc.
IC RF AMP / RF Amplifier IC
Need more? Email Us
ECAD model for SKY65148-31

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention