Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 2/2 Transceiver Full RS232 16-SOIC
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name TRS3232
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TRS3232EIDWG4, TRS3232EIDWG4-ND
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901127-TRS3232EIDW
Ultra Librarian 3D Model Ultra Librarian TRS3232EIDW CAD Model

Description

The TRS3232EIDW is a high-quality RS-232 interface IC designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This versatile integrated circuit is engineered to meet the stringent requirements of serial communication applications that demand reliable data transmission even under harsh conditions.

Key Features:

  • Electrostatic Discharge (ESD) Protection: The TRS3232EIDW is equipped with robust ESD protection, capable of withstanding up to ±15kV IEC Air-Gap Discharge and ±8kV IEC Contact Discharge, ensuring the longevity and reliability of the device in environments prone to electrostatic discharges.
  • Low Power Consumption: With a supply voltage range of 3.0V to 5.5V, the device is optimized for low-power operation, making it an ideal choice for battery-powered and portable applications.
  • High Data Rate: It supports data rates up to 1Mbps, allowing for high-speed data communication that is essential in modern serial interfaces.
  • Integrated Charge Pump: The onboard charge pump circuitry requires only four small 0.1µF external capacitors, reducing the overall footprint and simplifying the design for space-constrained applications.
  • Wide Temperature Range: Designed to operate over a wide temperature range of -40°C to 85°C, the TRS3232EIDW is suitable for industrial environments and outdoor applications.

Applications:

The TRS3232EIDW is highly versatile and can be used in a variety of applications including, but not limited to:

  • Point-of-sale (POS) terminals
  • Industrial control systems
  • Networking equipment
  • Data acquisition systems

Package and Quality:

This device is offered in a 16-pin SOIC (DW) package, providing a compact solution for printed circuit board designs. The TRS3232EIDW is also part of Texas Instruments' commitment to high-quality standards, ensuring that each IC meets rigorous performance and reliability criteria.

Conclusion:

Whether you are designing a new serial communication interface or seeking to upgrade an existing system, the TRS3232EIDW from Texas Instruments offers a robust, low-power, and high-speed solution. Its ESD protection, wide temperature range, and high data rate capabilities make it a top choice for engineers and designers across various industries.

You May Also Be Interested in

Analog Devices Inc.
IC TX/RX RS-485 HS 5V 8DIP
Need more? Email Us
ECAD model for ADM1485JN
National Semiconductor (TI)
IC DRIVER 4/0 14SOIC
Lowest to €0.2375
ECAD model for DS1488M
NXP / Nexperia
CAN Interface IC Hi Spd CAN Transcvr 4.5V-5.5V 250ns
Lowest to €0.7448
ECAD model for TJA1051T/3,118
Texas Instruments
IC LINE DVR/RCVR 1CH 16-SSOP
Lowest to €2.3088
ECAD model for SN65C3221EDBR
Analog Devices Inc.
IC TXRX RS-232 4:3 5V LP 24DIP
Lowest to €7.8306
ECAD model for ADM236LJN
Analog Devices Inc.
IC TXRX RS-485 HS 3.3V 8SOIC
Lowest to €1.3044
ECAD model for ADM3485EAR-REEL
National Semiconductor (TI)
LINE DRIVER, 4 FUNC, 4 DRIVER, P
Lowest to €3.3912
ECAD model for DS90C031TMX
Texas Instruments
LVDS QUAD CMOS DIFFERENTIAL LINE
Lowest to €451.2470
ECAD model for DS90C032WGLQMLV
Texas Instruments
IC DVR/RCVR RS232 ESD 28SSOP
Lowest to €3.7574
ECAD model for TRS3237ECDBR

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ €0.3625 €52.5645
300+ €0.3396 €101.8888
465+ €0.3281 €152.5649
670+ €0.3051 €204.4315
870+ €0.2938 €255.5802
1,085+ €0.2822 €306.2277
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 38,330 pieces
MOQ: 145 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention