EN
  • EN
  • DE

MAX262BEWG

Part No MAX262BEWG
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702713-MAX262BEWG
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX262BEWG CAD Model

Description

The MAX262BEWG is a high-performance CMOS product designed by Maxim Integrated to serve as a programmable universal active filter. This versatile component is capable of being configured for a variety of filter types, such as low-pass, high-pass, band-pass, and notch filters, with minimal external components required.

This device is particularly well-suited for applications that require precise filter characteristics, which can be digitally selected or adjusted. The MAX262BEWG's programmability makes it an ideal choice for signal processing in communication systems, data acquisition, audio systems, and many other electronic systems that necessitate accurate filtering.

Key Features:

  • Programmable Filter Frequencies: Users can set filter characteristics such as frequency, gain, and Q-factor through digital programming, allowing for a highly customizable filtering solution.
  • High Precision: The MAX262BEWG provides precise filter characteristics, ensuring reliable and consistent performance for critical applications.
  • Low Noise: Designed with low noise characteristics, this filter ensures a clean signal path, which is essential for high-fidelity audio applications and sensitive instrumentation.
  • Wide Operating Voltage Range: The device operates over a wide supply voltage range, making it suitable for a variety of electronic systems.
  • Switched-Capacitor Design: The switched-capacitor technology enables the filter to operate without the need for external resistors or capacitors to set the filter's frequency response.

Applications:

  • Audio Processing Equipment
  • Data Acquisition Systems
  • Communication Devices
  • Instrumentation
  • Medical Devices

The MAX262BEWG is available in a 24-pin Wide SOIC package, ensuring ease of integration into a variety of circuit designs. With its robust feature set and programmable capabilities, the MAX262BEWG from Maxim Integrated stands as a top choice for designers seeking a reliable and flexible active filter solution.

You May Also Be Interested in

Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $1.7594

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.7101 $63.4202
5+ $26.0186 $130.0930
7+ $25.2055 $176.4385
10+ $24.3924 $243.9240
13+ $23.5793 $306.5309
17+ $21.1401 $359.3817
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess