EN
  • EN
  • DE

MAX2584AELM-TD

Part No MAX2584AELM-TD
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702693-MAX2584AELM-TD
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2584AELM-TD CAD Model

Description

The MAX2584AELM-TD from Maxim Integrated is a state-of-the-art integrated circuit designed for advanced radio frequency (RF) applications. This versatile component is engineered to provide high performance, reliability, and efficiency for a wide range of wireless communication systems.

Key Features:

  • High Integration: The MAX2584AELM-TD integrates multiple functions into a single chip, reducing the need for external components and simplifying the design process for RF systems.
  • Wide Frequency Range: This product is designed to operate across a broad frequency spectrum, making it suitable for various applications, including but not limited to, cellular, Wi-Fi, and other wireless technologies.
  • Low Power Consumption: Maxim Integrated places a strong emphasis on power efficiency, and the MAX2584AELM-TD is no exception. Its low power consumption makes it ideal for battery-powered devices and applications where energy efficiency is critical.
  • High Linearity: The device offers high linearity performance, which is crucial for maintaining signal fidelity and reducing distortion in communication systems.
  • Compact Footprint: The MAX2584AELM-TD comes in a compact package, allowing for space-saving designs in increasingly miniaturized electronic devices.

Applications:

  • Smartphones and Tablets
  • Wireless Infrastructure
  • Internet of Things (IoT) Devices
  • Portable Communication Equipment
  • RF Transceivers and Base Stations

Maxim Integrated's MAX2584AELM-TD is an excellent choice for designers looking to enhance the RF capabilities of their products without compromising on space or power efficiency. Its advanced features and integrated design make it a versatile component that can be used in a myriad of wireless communication applications.

Whether you are developing the next generation of smartphones, setting up a wireless infrastructure, or creating innovative IoT devices, the MAX2584AELM-TD provides the performance and reliability that is synonymous with Maxim Integrated's products.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $3.2490
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Dallas Semiconductor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess