EN
  • EN
  • DE

MAX2582ELM

Part No MAX2582ELM
Manufacturer Maxim Integrated
Catalog RF Receivers
Description MAX2582 RF RECEIVER / * RF Receiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Receivers
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Standard Package 76 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 702692-MAX2582ELM
Ultra Librarian 3D Model Ultra Librarian MAX2582ELM CAD Model

Description

The MAX2582ELM from Maxim Integrated is a highly integrated RF transceiver designed to streamline the development of broadband wireless systems. This advanced transceiver is part of Maxim's commitment to providing compact, high-performance solutions for the ever-evolving demands of wireless communication networks.

Key Features

  • Frequency Range: The MAX2582ELM operates over a broad frequency range, making it suitable for various applications, including but not limited to, wireless infrastructure, backhaul, and other RF communication systems.
  • Integration: This device integrates multiple functions into a single chip, including a receiver, transmitter, and local oscillator (LO) generation, which significantly reduces the external component count and simplifies the design process.
  • Performance: The transceiver offers excellent receiver sensitivity and transmitter output power, ensuring reliable communication over long distances and in challenging environments.
  • Power Efficiency: Designed with power efficiency in mind, the MAX2582ELM helps to reduce operational costs and extends the lifetime of battery-powered devices.
  • Compact Design: The small form factor of the LGA (Land Grid Array) package enables the creation of compact end-products, which is critical for today's space-constrained applications.

Applications

The versatility of the MAX2582ELM makes it an ideal choice for a wide range of applications, including:

  • Fixed Wireless Access (FWA)
  • Wireless Local Loop (WLL)
  • Remote Radio Heads (RRH)
  • Small Cells
  • Wireless Backhaul Systems

Technical Specifications

With its advanced features, the MAX2582ELM delivers high performance while maintaining low power consumption. The device is engineered to meet the stringent requirements of modern wireless communication systems, ensuring robust connectivity and superior data throughput.

Conclusion

In conclusion, the MAX2582ELM from Maxim Integrated represents a powerful solution for designers looking to create efficient, high-performance wireless communication systems. Its high level of integration, coupled with its performance characteristics, makes it a go-to choice for a multitude of RF applications.

You May Also Be Interested in

Texas Instruments
SimpleLink™ 32-bit Arm Cortex-M3 Sub-1 GHz wireless MCU with 128kB Flash 48-VQFN -40 to 85
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $0.4701
Telit
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
RF Solutions
RF RECEIVER 433MHZ MODULE / series RF Receiver 433MHz -108dBm Module
Need more? Email Us
Cypress Semiconductor Corp
RX TXRX MOD BLE 4.1 TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
Need more? Email Us
Skyworks Solutions Inc.
RF RX AM/FM 153KHZ-279KHZ 24SSOP / series RF Receiver AM, FM, SW-LW 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz PCB, Surface Mount 24-SSOP
Lowest to $10.9090
STMicroelectronics
ADD INFOTAINMENT / - RF Receiver
Need more? Email Us
STMicroelectronics
TESEO-LIV3FL LOW POWER MODULE / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -163dBm Not Included 18-LCC (9.7x10.1)
Need more? Email Us
Telit
RF RCVR / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz ~ 1.606GHz -165dBm 9.6kbps Not Included
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0936 $61.1232
28+ $4.1799 $117.0372
43+ $4.0494 $174.1242
59+ $3.9189 $231.2151
77+ $3.7884 $291.7068
103+ $3.3957 $349.7571
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess