Maxim Integrated's MAX256ASA - High-Efficiency, Isolated Power Supply
The MAX256ASA from Maxim Integrated is a state-of-the-art, integrated, isolated power supply, designed for applications that require reliable, high-efficiency power conversion. This innovative component is well-suited for industrial, medical, and telecommunications equipment, where isolation is critical for safety and noise reduction.
Key Features
- Integrated Transformer: The MAX256ASA comes with an integrated transformer driver and secondary-side control to simplify design and reduce external component count.
- Wide Input Voltage Range: It operates over a broad input voltage range, making it versatile for use in a variety of systems.
- High Efficiency: Its high-efficiency conversion capability minimizes power loss and heat generation, enhancing the reliability and lifespan of the end application.
- Isolation: The device provides galvanic isolation between input and output, which is essential for safety in sensitive environments.
- Adjustable Output Voltage: The output voltage is adjustable, allowing for customization to meet specific requirements of the application.
- Compact Size: The MAX256ASA's small footprint makes it an ideal choice for space-constrained applications.
- Thermal Protection: It includes thermal shutdown protection to prevent damage from overheating.
Applications
The versatility of the MAX256ASA makes it an excellent choice for a range of applications. It is particularly well-suited for:
- Isolated sensor interfaces
- Medical equipment
- Industrial control systems
- Telecommunications infrastructure
- Power meters
Technical Specifications
The MAX256ASA is available in an 8-pin SO package, featuring a -40°C to +125°C operating temperature range, and is fully compliant with industry safety standards. With its excellent power conversion efficiency and integrated features, the MAX256ASA is a compact, reliable solution for designers looking to simplify their isolated power supply needs.