EN
  • EN
  • DE

MAX25510ATGA/V+

Part No MAX25510ATGA/V+
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRV RGLTR PWM 24TQFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 120mA 24-TQFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Analog Devices Inc./Maxim Integrated
Series Automotive, AEC-Q100
Package Tube
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 4
Voltage - Supply (Min) 4.5V
Voltage - Supply (Max) 36V
Current - Output / Channel 120mA
Frequency 400kHz ~ 2.2MHz
Dimming Analog, PWM
Applications Automotive
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN (4x4)
Other Names 175-MAX25510ATGA/V+
Standard Package 75
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253437-MAX25510ATGA/V+
Ultra Librarian 3D Model Ultra Librarian MAX25510ATGA/V+ CAD Model

Description

The MAX25510ATGA/V+ from Maxim Integrated is a high-performance automotive-grade LED driver designed to provide a compact and efficient solution for automotive lighting systems. This advanced driver IC is ideal for applications such as daytime running lights (DRL), fog lights, and turn indicators, offering a seamless integration for modern vehicles.

Key Features

  • Wide Input Voltage Range: The device operates over a broad input voltage range, accommodating the fluctuations common in automotive power systems.
  • Integrated MOSFET: An internal switch minimizes external component count, aiding in design simplicity and reliability.
  • Thermal Management: Enhanced thermal performance ensures reliability under varying operating conditions.
  • Multiple Output Configurations: The driver supports both high-side and low-side LED string configurations, providing design flexibility.
  • Dimming Capability: PWM dimming allows for precise control over brightness levels, improving visual comfort and power efficiency.
  • Protection Features: The MAX25510ATGA/V+ includes a suite of protection features such as overvoltage, overcurrent, and thermal shutdown, safeguarding the system against potential damage.
  • Automotive Qualification: The device is AEC-Q100 qualified, ensuring it meets the rigorous standards required for automotive applications.

Applications

  • Daytime Running Lights (DRL)
  • Fog Lights
  • Turn Indicators
  • Automotive Interior and Exterior Lighting

Technical Specifications

Parameter Value
Input Voltage Range 5V to 40V
Output Current Up to 2.2A
Switching Frequency 400kHz to 2.2MHz
Operating Temperature -40°C to +125°C
Package TQFN-24

With its robust feature set and adherence to automotive standards, the MAX25510ATGA/V+ LED driver from Maxim Integrated is a superior choice for designers looking to enhance the performance and reliability of their automotive lighting systems.

You May Also Be Interested in

On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7836 $52.9704
33+ $3.1045 $102.4485
50+ $3.0075 $150.3750
69+ $2.9105 $200.8245
89+ $2.8135 $250.4015
119+ $2.5224 $300.1656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess