EN
  • EN
  • DE

MAX2548ELM+

Part No MAX2548ELM+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702683-MAX2548ELM+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2548ELM+ CAD Model

Description

Maxim Integrated MAX2548ELM+ Product Overview

The MAX2548ELM+ from Maxim Integrated is a highly integrated intermediate-frequency (IF) transceiver that is designed to address the demanding needs of wireless communication systems. This advanced transceiver is ideal for applications in WCDMA, cdma2000, GSM, and EDGE base stations, where performance, power efficiency, and space constraints are of paramount importance.

Key Features

  • High Integration: The MAX2548ELM+ integrates several components such as an LNA, mixers, LO buffers, and filters, which reduces the need for external components and simplifies the design process.
  • Wide Frequency Range: This transceiver operates over a wide frequency range, making it suitable for various wireless standards and ensuring flexibility in design.
  • Low Noise Figure: The device boasts a low noise figure, which is critical for maintaining signal integrity and improving the receiver's sensitivity.
  • High Linearity: It offers high linearity performance, which helps in minimizing distortion and allows for the reception of high-quality signals even in the presence of strong interfering signals.
  • Programmable: The MAX2548ELM+ comes with programmable features that allow for fine-tuning of performance parameters to match specific application requirements.

Applications

  • WCDMA, cdma2000, GSM, and EDGE Base Stations
  • Wireless Infrastructure
  • Repeaters and Femtocells
  • RF System Modules

Technical Specifications

The MAX2548ELM+ is available in a compact, 40-pin thin QFN package with exposed paddle (EP), which enhances thermal performance. It operates over the extended temperature range of -40°C to +85°C, ensuring reliability in various environmental conditions. The device requires a single supply voltage, simplifying the power supply design.

Design Support

Maxim Integrated provides comprehensive design support for the MAX2548ELM+, including detailed datasheets, application notes, and reference designs. This support helps designers to accelerate the development process and bring their products to market faster.

In summary, the MAX2548ELM+ from Maxim Integrated stands out as a versatile and efficient solution for modern wireless communication systems, offering designers a perfect blend of integration, performance, and flexibility.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8DMP
Lowest to $3.0261
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
ON Semiconductor
IC AMP FILTER 8SOIC
Lowest to $2.6022
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC / Video Amp 1 Voltage Feedback 8-SOIC
Lowest to $1.5863
NXP / Nexperia
Video Amp 1 CATV SOT115J
Need more? Email Us
Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 1 / Video Amp 2 Voltage Feedback 10-VSSOP
Lowest to $6.9094
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 8SOIC
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Lowest to $7.9799

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.4883 $59.4883
3+ $48.8115 $146.4345
4+ $47.2857 $189.1428
6+ $45.7599 $274.5594
7+ $44.2353 $309.6471
9+ $39.6592 $356.9328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess